Infineon Technologies AG 100V 14A MOSFET Transistor IRF9530NPBF

Description
MOSFET P-CH 100V 14A TO220AB Product overview: IRF9530NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 100V 14A TO220AB Product overview: IRF9530NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 14A MOSFET Transistor
278-IRF9530NPBF
100V 14A MOSFET Transistor 278-IRF9530NPBF
MOSFET P-CH 100V 14A TO220AB Product overview: IRF9530NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530NPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 14A TO220AB Product overview: IRF9530NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9530NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9530NPBF-ND
Single FETs, MOSFETs IRF9530NPBF-ND
P-Channel 100V 14A (Tc) 79W (Tc) Through Hole TO-220AB

P-Channel 100V 14A (Tc) 79W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9530NPBF - 069431-IRF9530NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9530NPBF
069431-IRF9530NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9530NPBF 069431-IRF9530NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069431-IRF9530NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 79W (Tc) Family Name: IRF9530 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 760pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 8.4A, 10V Alternative Parts (Cross-Reference): TSM22P10CZ C0G; NTE2371; IRF9540-PDD; 2SJ221; Introduction Date: February 04, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 069431-IRF9530NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 79W (Tc)
Family Name: IRF9530
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 760pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 8.4A, 10V
Alternative Parts (Cross-Reference): TSM22P10CZ C0G; NTE2371; IRF9540-PDD; 2SJ221;
Introduction Date: February 04, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 5410828 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410828
MOSFETs 5410828
MOSFET P-Channel 100V 14A TO220AB

MOSFET P-Channel 100V 14A TO220AB

Supplier's Site
MOSFETs - 9194860 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194860
MOSFETs 9194860
MOSFET P-Channel 100V 14A TO220AB

MOSFET P-Channel 100V 14A TO220AB

Supplier's Site
Transistor - 66771286 - Radwell International
Willingboro, NJ, United States
Transistor
66771286
Transistor 66771286
POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 100V, 0.2OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 100V, 0.2OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 17434603 - Radwell International
Willingboro, NJ, United States
Transistor
17434603
Transistor 17434603
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 100V, 0.2OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 100V, 0.2OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -100V -14A 200mOhm 38.7nC

MOSFET MOSFT PCh -100V -14A 200mOhm 38.7nC

Buy Now Datasheet
P Channel Mosfet, -100V, 14A, To-220Ab; Channel Type Infineon - 63J7429 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 14A, To-220Ab; Channel Type Infineon
63J7429
P Channel Mosfet, -100V, 14A, To-220Ab; Channel Type Infineon 63J7429
P CHANNEL MOSFET, -100V, 14A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 14A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF9530NPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF9530NPBF
100V 14A 79W 200mΩ@10V,8.4A 4V@250uA P Channel TO-220AB MOSFETs ROHS

100V 14A 79W 200mΩ@10V,8.4A 4V@250uA P Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9530NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9530NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9530NPBF
MOSFET P-CH 100V 14A TO220AB

MOSFET P-CH 100V 14A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF9530NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9530NPBF
Single FETs, MOSFETs IRF9530NPBF
IRF920V-25P-CHANNPOW MOSFET

IRF920V-25P-CHANNPOWMOSFET

Supplier's Site
Single FETs, MOSFETs - IRF9530NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9530NPBF
Single FETs, MOSFETs IRF9530NPBF
MOSFET P-CH 100V 14A TO220AB

MOSFET P-CH 100V 14A TO220AB

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -14A;TO-220AB;PD 79W;VGS +/-20V - 70017011 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -14A;TO-220AB;PD 79W;VGS +/-20V
70017011
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -14A;TO-220AB;PD 79W;VGS +/-20V 70017011
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -14A;TO-220AB;PD 79W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -14A;TO-220AB;PD 79W;VGS +/-20V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF9530NPBF IRF9530NPBF-ND 069431-IRF9530NPBF 5410828 66771286 IRF9530NPBF 63J7429 IRF9530NPBF IRF9530NPBF IRF9530NPBF IRF9530NPBF 70017011
Product Name 100V 14A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9530NPBF MOSFETs Transistor MOSFET P Channel Mosfet, -100V, 14A, To-220Ab; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -14A;TO-220AB;PD 79W;VGS +/-20V
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts -100 volts
Transconductance 0.0032 kS 0.0032 kS
PD 79 milliwatts 79000 milliwatts 79000 milliwatts 79000 milliwatts 79000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details