N-Channel 60V 75A (Tc) 99W (Tc) Through Hole TO-220AB
MOSFET N-CH 60V 75A TO220AB Product overview: IRFB7546PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7546PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046827-IRFB7546PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 99W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 100μA
Max Gate Charge: 87nC @ 10V
Max Input Capacitance: 3000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.3 mOhm @ 45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
MOSFET, N CHANNEL, 60V, 75A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V; MSL:-RoHS Compliant: Yes
MOSFET N-CH 60V 75A TO220AB
MOSFET MOSFET N CH 60V 75A TO-220AB
MOSFET N-CH 60V 75A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFB7546PBF-ND | 278-IRFB7546PBF | 2605867 | 1046827-IRFB7546PBF | 43X7205 | IRFB7546PBF | IRFB7546PBF | IRFB7546PBF |
| Product Name | Single FETs, MOSFETs | 60V 75A MOSFET Transistor | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7546PBF | Mosfet, N Channel, 60V, 75A, To-220Ab-3; Channel Type Infineon | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; TO-220 | TO-220; SOT3; TO-220AB | TO-3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||||
| Transconductance | 0.1500 kS |