Infineon Technologies AG 30V 2.3A MOSFET Transistor IRF9953TR

Description
MOSFET 2P-CH 30V 2.3A 8SO Product overview: IRF9953TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9953TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 30V 2.3A 8SO Product overview: IRF9953TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9953TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 2.3A MOSFET Transistor - 289-IRF9953TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 2.3A MOSFET Transistor
289-IRF9953TR
30V 2.3A MOSFET Transistor 289-IRF9953TR
MOSFET 2P-CH 30V 2.3A 8SO Product overview: IRF9953TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9953TR can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 2.3A 8SO Product overview: IRF9953TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9953TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Arrays - IRF9953TR - 714560-IRF9953TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - IRF9953TR
714560-IRF9953TR
FETs - Arrays - IRF9953TR 714560-IRF9953TR
Manufacturer: Infineon Technologies Win Source Part Number: 714560-IRF9953TR Packaging: Tape and Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 2.3A Rds On (Maximum) at Id, Vgs: 250mOhm at 1A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 12nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 190pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 714560-IRF9953TR
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 2.3A
Rds On (Maximum) at Id, Vgs: 250mOhm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 190pF at 15V

Buy Now
FET, MOSFET Arrays - IRF9953TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF9953TR-ND
FET, MOSFET Arrays IRF9953TR-ND
Mosfet Array 2 P-Channel (Dual) 30V 2.3A 2W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 2.3A 2W Surface Mount 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRF9953TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRF9953TR
Integrated Circuits (ICs) - Transistors - MOSFETs IRF9953TR
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-IRF9953TR 714560-IRF9953TR IRF9953TR-ND IRF9953TR
Product Name 30V 2.3A MOSFET Transistor FETs - Arrays - IRF9953TR FET, MOSFET Arrays Integrated Circuits (ICs) - Transistors - MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data