Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IRF9333PBF

Description
Win Source Part Number: 1028139-IRF9333PBF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tube Standard Package: 3,800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 9.2A (Ta) Rds On (Max) @ Id, Vgs: 19.4mOhm @ 9.2A, 10V Vgs(th) (Max) @ Id: 2.4V @ 25µA Power Dissipation (Max): 2.5W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1110 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRF9333TRPBF; FDS8878; IRF9332TRPBF; IRF9332PBF; SI4435DDY-T1-GE3; FDS8880IRF9333PBF.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001554504 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1028139-IRF9333PBF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tube Standard Package: 3,800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 9.2A (Ta) Rds On (Max) @ Id, Vgs: 19.4mOhm @ 9.2A, 10V Vgs(th) (Max) @ Id: 2.4V @ 25µA Power Dissipation (Max): 2.5W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1110 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRF9333TRPBF; FDS8878; IRF9332TRPBF; IRF9332PBF; SI4435DDY-T1-GE3; FDS8880IRF9333PBF.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001554504 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1028139-IRF9333PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1028139-IRF9333PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1028139-IRF9333PBF
Win Source Part Number: 1028139-IRF9333PBF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tube Standard Package: 3,800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 9.2A (Ta) Rds On (Max) @ Id, Vgs: 19.4mOhm @ 9.2A, 10V Vgs(th) (Max) @ Id: 2.4V @ 25µA Power Dissipation (Max): 2.5W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1110 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRF9333TRPBF; FDS8878; IRF9332TRPBF; IRF9332PBF; SI4435DDY-T1-GE3; FDS8880IRF9333PBF.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001554504 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1028139-IRF9333PBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®
Package: Tube
Standard Package: 3,800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 9.2A (Ta)
Rds On (Max) @ Id, Vgs: 19.4mOhm @ 9.2A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 25µA
Power Dissipation (Max): 2.5W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1110 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRF9333TRPBF; FDS8878; IRF9332TRPBF; IRF9332PBF; SI4435DDY-T1-GE3; FDS8880IRF9333PBF.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001554504
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
30V 9.2A MOSFET Transistor - 278-IRF9333PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 9.2A MOSFET Transistor
278-IRF9333PBF
30V 9.2A MOSFET Transistor 278-IRF9333PBF
MOSFET P-CH 30V 9.2A 8SO Product overview: IRF9333PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9333PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 9.2A 8SO Product overview: IRF9333PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9333PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9333PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9333PBF-ND
Single FETs, MOSFETs IRF9333PBF-ND
P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9333PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9333PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9333PBF
MOSFET P-CH 30V 9.2A 8SO

MOSFET P-CH 30V 9.2A 8SO

Supplier's Site
MOSFET, P-CHANNEL, -30V, 7.5A, 19 MOHM,SO-8 - 70019296 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, P-CHANNEL, -30V, 7.5A, 19 MOHM,SO-8
70019296
MOSFET, P-CHANNEL, -30V, 7.5A, 19 MOHM,SO-8 70019296
MOSFET, P-CHANNEL, -30V, 7.5A, 19 MOHM,SO-8

MOSFET, P-CHANNEL, -30V, 7.5A, 19 MOHM,SO-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1028139-IRF9333PBF 278-IRF9333PBF IRF9333PBF-ND IRF9333PBF 70019296
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 9.2A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, P-CHANNEL, -30V, 7.5A, 19 MOHM,SO-8
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRFBA1405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-273AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers