Infineon Technologies AG Single FETs, MOSFETs IRFB3306PBFXKMA1

Description
TRENCH 40<-<100V
Request a Quote
Description
TRENCH 40<-<100V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IRFB3306PbF is a silicon power MOSFET designed for high-efficiency synchronous rectification and high-speed switching in SMPS and UPS applications. It is available in a TO-220AB package with a maximum continuous drain current of 160 A at 25°C (silicon-limited) and 120 A (wire-bond-limited). The device has a typical on-resistance of 3.3 mΩ at VGS = 10 V and ID = 75 A, with a maximum of 4.2 mΩ. It can withstand a gate-to-source voltage of ±20 V and has a peak pulsed drain current of 620 A. The single-pulse avalanche energy is rated at 184 mJ. Thermal resistance is 0.65 °C/W from junction-to-case and 62 °C/W from junction-to-ambient in a TO-220 mount. The MOSFET is RoHS compliant and halogen-free.

Datasheet Summary
Powered by GS/AI

The IRFB3306PbF is a silicon power MOSFET designed for high-efficiency synchronous rectification and high-speed switching in SMPS and UPS applications. It is available in a TO-220AB package with a maximum continuous drain current of 160 A at 25°C (silicon-limited) and 120 A (wire-bond-limited). The device has a typical on-resistance of 3.3 mΩ at VGS = 10 V and ID = 75 A, with a maximum of 4.2 mΩ. It can withstand a gate-to-source voltage of ±20 V and has a peak pulsed drain current of 620 A. The single-pulse avalanche energy is rated at 184 mJ. Thermal resistance is 0.65 °C/W from junction-to-case and 62 °C/W from junction-to-ambient in a TO-220 mount. The MOSFET is RoHS compliant and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IRFB3306PBFXKMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFB3306PBFXKMA1-ND
Single FETs, MOSFETs 448-IRFB3306PBFXKMA1-ND
TRENCH 40<-<100V

TRENCH 40<-<100V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 448-IRFB3306PBFXKMA1-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1223318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; Sot-223
View Details
Transistor - 26175858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
 - LM2724AMX - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type SOP8
View Details
Single Bipolar Transistors - BC807-25W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers