Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7904PBF IRF7904PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069400-IRF7904PBF Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.4W, 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.6A, 11A Gate-Source Threshold Voltage: 2.25V @ 25μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 910pF @ 15V Maximum Rds On at Id,Vgs: 16.2 mOhm @ 7.6A, 10V Alternative Parts (Cross-Reference): SI4830CDY-T1-GE3; AO4916; AO4946; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069400-IRF7904PBF Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.4W, 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.6A, 11A Gate-Source Threshold Voltage: 2.25V @ 25μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 910pF @ 15V Maximum Rds On at Id,Vgs: 16.2 mOhm @ 7.6A, 10V Alternative Parts (Cross-Reference): SI4830CDY-T1-GE3; AO4916; AO4946; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7904PBF - 069400-IRF7904PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7904PBF
069400-IRF7904PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7904PBF 069400-IRF7904PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069400-IRF7904PBF Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.4W, 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.6A, 11A Gate-Source Threshold Voltage: 2.25V @ 25μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 910pF @ 15V Maximum Rds On at Id,Vgs: 16.2 mOhm @ 7.6A, 10V Alternative Parts (Cross-Reference): SI4830CDY-T1-GE3; AO4916; AO4946; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069400-IRF7904PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.4W, 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.6A, 11A
Gate-Source Threshold Voltage: 2.25V @ 25μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 910pF @ 15V
Maximum Rds On at Id,Vgs: 16.2 mOhm @ 7.6A, 10V
Alternative Parts (Cross-Reference): SI4830CDY-T1-GE3; AO4916; AO4946;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
30V 7.6A 11A MOSFET Transistor - 289-IRF7904PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 7.6A 11A MOSFET Transistor
289-IRF7904PBF
30V 7.6A 11A MOSFET Transistor 289-IRF7904PBF
MOSFET 2N-CH 30V 7.6A/11A 8SO Product overview: IRF7904PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.6A, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.6A, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7904PBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7.6A/11A 8SO Product overview: IRF7904PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.6A, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.6A, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7904PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF7904PBF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7904PBF-ND
FET, MOSFET Arrays IRF7904PBF-ND
Mosfet Array 2 N-Channel (Dual) 30V 7.6A, 11A 1.4W, 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 7.6A, 11A 1.4W, 2W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7904PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7904PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7904PBF
MOSFET 2N-CH 30V 7.6A/11A 8SO

MOSFET 2N-CH 30V 7.6A/11A 8SO

Supplier's Site
Transistor - 17261096 - Radwell International
Willingboro, NJ, United States
Transistor
17261096
Transistor 17261096
DISCONTINUED BY MANUFACTURER, RECTIFIER, 11 AMP, 30 V, 1.4 MW, 13 MOHMS, 14 NC, 2 CHANNEL, SOIC-8, SMD/SMT, N-CHANNEL, DUAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER, 11 AMP, 30 V, 1.4 MW, 13 MOHMS, 14 NC, 2 CHANNEL, SOIC-8, SMD/SMT, N-CHANNEL, DUAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors
Product Number 069400-IRF7904PBF 289-IRF7904PBF IRF7904PBF-ND IRF7904PBF 17261096
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7904PBF 30V 7.6A 11A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel
V(BR)DSS 30 volts
PD 1400 to 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers