Manufacturer: Infineon Technologies
Win Source Part Number: 1046773-IRF9392TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 20V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.8A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 25μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 1270pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 12.1 mOhm @ 7.8A, 20V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 30V 9.8A 8SO Product overview: IRF9392TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9392TRPBF can be used for catalog matching and distributor lookup.
P-Channel 30V 9.8A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET MOSFT PCh -30V -9.8A 17.5mOhm 25Vgs
MOSFET P-CH 30V 9.8A 8SO
MOSFET P-CH 30V 9.8A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1046773-IRF9392TRPBF | 278-IRF9392TRPBF | IRF9392TRPBF-ND | IRF9392TRPBF | IRF9392TRPBF | 376-IRF9392TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9392TRPBF | 30V 9.8A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET P-CH 30V 9.8A 8SOIC |
| Polarity | P-Channel; P-Channel | P-Channel | ||||
| V(BR)DSS | 30 volts | -30 volts | ||||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 8-SO | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) |