Infineon Technologies AG 60V 12A MOSFET Transistor IRF7855TRPBF

Description
MOSFET N-CH 60V 12A 8SO Product overview: IRF7855TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7855TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 12A 8SO Product overview: IRF7855TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7855TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 12A MOSFET Transistor
278-IRF7855TRPBF
60V 12A MOSFET Transistor 278-IRF7855TRPBF
MOSFET N-CH 60V 12A 8SO Product overview: IRF7855TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7855TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 12A 8SO Product overview: IRF7855TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7855TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8273893P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8273893P
MOSFETs 8273893P
HEXFET N-Ch MOSFET 12A 60V SOIC8

HEXFET N-Ch MOSFET 12A 60V SOIC8

Supplier's Site
MOSFETs - 8273893 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8273893
MOSFETs 8273893
HEXFET N-Ch MOSFET 12A 60V SOIC8

HEXFET N-Ch MOSFET 12A 60V SOIC8

Supplier's Site
MOSFETs - 1655714 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655714
MOSFETs 1655714
HEXFET N-Ch MOSFET 12A 60V SOIC8

HEXFET N-Ch MOSFET 12A 60V SOIC8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7855TRPBF - 001964-IRF7855TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7855TRPBF
001964-IRF7855TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7855TRPBF 001964-IRF7855TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001964-IRF7855TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: IRF7855 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 4.9V @ 100μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1560pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.4 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): TSM120N06LCS RLG; TSM120NA06LCS RLG; TPC8049-H; Introduction Date: May 17, 2006 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 001964-IRF7855TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF7855
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 4.9V @ 100μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1560pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.4 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): TSM120N06LCS RLG; TSM120NA06LCS RLG; TPC8049-H;
Introduction Date: May 17, 2006
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF7855TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7855TRPBFTR-ND
Single FETs, MOSFETs IRF7855TRPBFTR-ND
N-Channel 60V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 60V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7855TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7855TRPBFDKR-ND
Single FETs, MOSFETs IRF7855TRPBFDKR-ND
N-Channel 60V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 60V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7855TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7855TRPBFCT-ND
Single FETs, MOSFETs IRF7855TRPBFCT-ND
N-Channel 60V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 60V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Mosfet, N-Ch, 60V, 12A, 150Deg C, 2.5W; Channel Type Infineon - 13AC3532 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 12A, 150Deg C, 2.5W; Channel Type Infineon
13AC3532
Mosfet, N-Ch, 60V, 12A, 150Deg C, 2.5W; Channel Type Infineon 13AC3532
MOSFET, N-CH, 60V, 12A, 150DEG C, 2.5W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.9V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 12A, 150DEG C, 2.5W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.9V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7855TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7855TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7855TRPBF
MOSFET N-CH 60V 12A 8SO

MOSFET N-CH 60V 12A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 60V 12A 9.4mOhm 26nC Qg

MOSFET MOSFT 60V 12A 9.4mOhm 26nC Qg

Buy Now Datasheet
Single FETs, MOSFETs - IRF7855TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7855TRPBF
Single FETs, MOSFETs IRF7855TRPBF
MOSFET N-CH 60V 12A 8SO

MOSFET N-CH 60V 12A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF7855TRPBF 8273893P 8273893 001964-IRF7855TRPBF IRF7855TRPBFTR-ND 13AC3532 IRF7855TRPBF IRF7855TRPBF IRF7855TRPBF
Product Name 60V 12A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7855TRPBF Single FETs, MOSFETs Mosfet, N-Ch, 60V, 12A, 150Deg C, 2.5W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 0.0140 kS
PD 2.5 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data