MOSFET 2P-CH 30V 9.2A 8SO Product overview: IRF9358TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9358TRPBF can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 30V 9.2A 2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 30V 9.2A 2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 30V 9.2A 2W Surface Mount 8-SO
MOSFET 2P-CH 30V 9.2A 8SOIC
MOSFET 2P-CH 30V 9.2A 8SO
DUAL P CHANNEL, -30V, -9.2A, SOIC-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9.2A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET MOSFT DUAL PCh -9.2A 16.3mOhm -4.5V capbl
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-IRF9358TRPBF | IRF9358TRPBFTR-ND | IRF9358TRPBF | IRF9358TRPBF | 25T5524 | IRF9358TRPBF |
| Product Name | 30V 9.2A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual P Channel, -30V, -9.2A, Soic-8; Transistor Polarity Infineon | MOSFET |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 2 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |