MOSFET N-CH 500V 4.5A TO220AB
MOSFET N-CH 500V 4.5A TO220AB
TRANSISTOR MOSFET 500V 4.5AMP N-CHANNEL TO-220. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF830PBF | IRF830PBF | 8466096 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Transistor |
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| Packing Method | Tube; Tube | ||
| Polarity | N-Channel; N-Channel | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |