Infineon Technologies AG Single FETs, MOSFETs IRF7811AVTRPBF-1

Description
N-Channel 30V 10.8A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 10.8A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IRF7811AVTRPBF-1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRF7811AVTRPBF-1TR-ND
Single FETs, MOSFETs 448-IRF7811AVTRPBF-1TR-ND
N-Channel 30V 10.8A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 10.8A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
30V 10.8A MOSFET Transistor - 278-IRF7811AVTRPBF-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 10.8A MOSFET Transistor
278-IRF7811AVTRPBF-1
30V 10.8A MOSFET Transistor 278-IRF7811AVTRPBF-1
MOSFET N-CH 30V 10.8A 8SO Product overview: IRF7811AVTRPBF-1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7811AVTRPBF-1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10.8A 8SO Product overview: IRF7811AVTRPBF-1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7811AVTRPBF-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7811AVTRPBF-1 - 875052-IRF7811AVTRPBF-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7811AVTRPBF-1
875052-IRF7811AVTRPBF-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7811AVTRPBF-1 875052-IRF7811AVTRPBF-1
Manufacturer: Infineon Technologies Win Source Part Number: 875052-IRF7811AVTRPB F-1 Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 10.8A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4000 HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875052-IRF7811AVTRPBF-1
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 10.8A (Ta) 2.5W (Ta) Surface Mount 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7811AVTRPBF-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7811AVTRPBF-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7811AVTRPBF-1
MOSFET N-CH 30V 10.8A 8SO

MOSFET N-CH 30V 10.8A 8SO

Supplier's Site
Single FETs, MOSFETs - IRF7811AVTRPBF-1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7811AVTRPBF-1
Single FETs, MOSFETs IRF7811AVTRPBF-1
MOSFET N-CH 30V 10.8A 8SO

MOSFET N-CH 30V 10.8A 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IRF7811AVTRPBF-1TR-ND 278-IRF7811AVTRPBF-1 875052-IRF7811AVTRPBF-1 IRF7811AVTRPBF-1 IRF7811AVTRPBF-1
Product Name Single FETs, MOSFETs 30V 10.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7811AVTRPBF-1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO 1801 pF @ 10 V 8-SOIC (0.154", 3.90mm Width)
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data