MOSFET N-CH 30V 34A DIRECTFET Product overview: IRF8301MTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8301MTRPBF can be used for catalog matching and distributor lookup.
N-Channel 30V 34A (Ta), 192A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT
Manufacturer: Infineon Technologies
Win Source Part Number: 1046753-IRF8301MTRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MT
Dimension: DirectFET Isometric MT
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 34A (Ta), 192A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 150μA
Max Gate Charge: 77nC @ 4.5V
Max Input Capacitance: 6140pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 mOhm @ 32A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 34A DIRECTFET
MOSFET MOSF N CH 30V 34A DIRECTFET MT
MOSFET N-CH 30V 34A DIRECTFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF8301MTRPBF | IRF8301MTRPBFTR-ND | 1046753-IRF8301MTRPBF | IRF8301MTRPBF | IRF8301MTRPBF | IRF8301MTRPBF |
| Product Name | 30V 34A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8301MTRPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| Transconductance | 0.1500 kS | |||||
| PD | 2.8 milliwatts | 2800 to 89000 milliwatts | 2800 milliwatts |