Manufacturer: Infineon Technologies
Win Source Part Number: 001967-IRF7901D1TRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.2A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 10.5nC @ 5V
Max Input Capacitance: 780pF @ 16V
Maximum Rds On at Id,Vgs: 38 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs
MOSFET 2N-CH 30V 6.2A 8SO Product overview: IRF7901D1TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7901D1TRPBF can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 6.2A 2W Surface Mount 8-SO
MOSFET 2N-CH 30V 6.2A 8SO
MOSFET 2N-CH 30V 6.2A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 001967-IRF7901D1TRPBF | 289-IRF7901D1TRPBF | IRF7901D1PBFTR-ND | IRF7901D1TRPBF | IRF7901D1TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7901D1TRPBF | 30V 6.2A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |