Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 20 28 29 30 31 32 33 34 35 36 37 38 39 40 43
Product Name Notes
-100V Single P-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
-100V Single P-Channel Power MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
-150V Single P-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
-55V Single P-Channel HEXFET Power MOSFET in a D-Pak package Benefits RoHS Compliant Low RDS(on) Industry-leading quality Dynamic dv/dt Rating Fast Switching Fully Avalanche Rated 175°C Operating Temperature P-Channel MOSFET...
-55V Single P-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
100V Single N-Channel HEXFET Power MOSFET in a D-Pak package Applications Diesel direct injection Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Normal level...
100V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
150V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Benefits Optimized for broadest availability from distribution...
150V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
200V Single N-Channel HEXFET Power MOSFET PDP Switch in a D2-Pak package
200V Single N-Channel IR MOSFET in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon...
250V Single N-Channel HEXFET Power MOSFET PDP Switch in a D2-Pak package Applications Connected and smart lighting for IoT Power optimizer solutions
60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Light electric vehicles (LEV)
60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate-drive voltage...
60V Single N-Channel Power MOSFET in a DPAK package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low...
60V Single N-Channel Power MOSFET in a DPAK package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency...
75V Single N-Channel HEXFET Power MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support...
75V Single N-Channel HEXFET Power MOSFET in a D2-Pak package
75V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
StrongIRFET™ power MOSFET 40 V in a DPAK package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low...
StrongIRFET™ power MOSFET 60 V in a DPAK package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low...

<< Prev Next >>