Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 43
Product Name Notes
600V N-Channel small signal depletion-mode MOSFET Infineon is one of the few semiconductor manufacturers worldwide to offer depletion mode MOSFET. Areas of application include power supply startup power, over-voltage protection,...
Best-in-class OptiMOS™ 5 25V power MOSFET in high performance PQFN 3.3x3.3mm package for further performance improvement Infineon extends its’ high performance MOSFET portfolio with BSZ009NE2LS5 OptiMOS™ 5 25V power MOSFET...
Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one...
Infineon's 40V and 60V product families feature not only the industry’s lowest R DS(on) but also a perfect switching behavior for fast switching applications. 15% lower R DS(on) and 31%...
N-channel depletion mode small signal transistor for industrial and consumer applications in SOT-23-3 package The N-channel depletion mode MOSFET BSS139I in SOT-23-3 package features VDS 250 V and R...
N-channel depletion mode small signal transistor for industrial and consumer applications in SOT-23-3 package The N-channel depletion mode MOSFET BSS169I in SOT-23-3 package features VDS 100 V and R...
N-channel enhancement mode small signal transistor for industrial and consumer applications in SOT-23-3 package The N-channel enhancement mode MOSFET BSS127I in SOT-23-3 package features VDS 600 V and R...
N-channel enhancement mode small signal transistor for industrial and consumer applications in SOT-23-3 package The N-channel enhancement mode MOSFET BSS138I in SOT-23-3 package features VDS 60 V and R...
N-Channel Small Signal MOSFET 100 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 100 V in SOT23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 20 V in SC-59 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 20 V in SOT- 323 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and...
N-Channel Small Signal MOSFET 20 V in SOT-23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 20 V in SOT23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 240 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 240 V in SOT-89 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 240 V in SOT23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 30 V in SOT-23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 400 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 55 V in SOT-23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 60 V in SOT23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 60 V in SOT323 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 75 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
OptiMOS™ 30V in S308 package Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 30V the best choice for the demanding requirements...
OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used...
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are...
OptiMOS™ 5 power MOSFETs logic level provide low RDS(on) in a small package Infineon's OptiMOS™ 5 power MOSFETs logic level are highly suitable for wireless charging, adapter and telecom...
OptiMOS™ 6 40 V power MOSFETs combining best-in-class RDS(on) with superior switching performance The OptiMOS™ 6 power MOSFET 40 V family is optimized for a variety of applications and...
OptiMOS™ small signal transistor for industrial and consumer applications in SOT-23-3 package The OptiMOS™ N-channel enhancement mode MOSFET BSS123I 100 V in SOT-23-3 package features low RDS(on) of 6...
P-channel enhancement mode Field-Effect Transistor (FET), -100 V, SC-59 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -100 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -20 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -20 V, SOT-23 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -30 V, SOT-23 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SC-59 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-23 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-323 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode small signal Field-Effect Transistor (FET), -100 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet...
Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in...
With the OptiMOS™ 5 25V and 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation. Summary of Features...

<< Prev Next >>