Infineon Technologies AG Single FETs, MOSFETs IRFBA1404PPBF

Description
N-Channel 40V 206A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)
Request a Quote Datasheet
Description
N-Channel 40V 206A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFBA1404PPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBA1404PPBF-ND
Single FETs, MOSFETs IRFBA1404PPBF-ND
N-Channel 40V 206A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)

N-Channel 40V 206A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)

Buy Now Datasheet
Singapore, Singapore
N-Channel 95A 40V 0.0037ohm MOSFET Transistor
278-IRFBA1404PPBF
N-Channel 95A 40V 0.0037ohm MOSFET Transistor 278-IRFBA1404PPBF
Power Field-Effect Transistor, 95A I(D), 40V, 0.0037ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-273AA, LEAD FREE, SUPER-220, 3 PIN Product overview: IRFBA1404PPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 95A, 40V, 0.0037ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 95A, 40V, 0.0037ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBA1404PPBF can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 95A I(D), 40V, 0.0037ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-273AA, LEAD FREE, SUPER-220, 3 PIN Product overview: IRFBA1404PPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 95A, 40V, 0.0037ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 95A, 40V, 0.0037ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBA1404PPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET, 40V, 206A, 3.7 MOHM, 160 NC QG,TO-273AA - 70018295 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, 40V, 206A, 3.7 MOHM, 160 NC QG,TO-273AA
70018295
MOSFET, 40V, 206A, 3.7 MOHM, 160 NC QG,TO-273AA 70018295
MOSFET, 40V, 206A, 3.7 MOHM, 160 NC QG,TO-273AA

MOSFET, 40V, 206A, 3.7 MOHM, 160 NC QG,TO-273AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 40V 206A 3.7mOhm 160nC

MOSFET MOSFT 40V 206A 3.7mOhm 160nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBA1404PPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBA1404PPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBA1404PPBF
MOSFET N-CH 40V 206A SUPER-220

MOSFET N-CH 40V 206A SUPER-220

Supplier's Site
Single FETs, MOSFETs - IRFBA1404PPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFBA1404PPBF
Single FETs, MOSFETs IRFBA1404PPBF
MOSFET N-CH 40V 206A SUPER-220

MOSFET N-CH 40V 206A SUPER-220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFBA1404PPBF-ND 278-IRFBA1404PPBF 70018295 IRFBA1404PPBF IRFBA1404PPBF IRFBA1404PPBF
Product Name Single FETs, MOSFETs N-Channel 95A 40V 0.0037ohm MOSFET Transistor MOSFET, 40V, 206A, 3.7 MOHM, 160 NC QG,TO-273AA MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-273AA TO-273AA TO-273AA
PD 300000 milliwatts 300000 milliwatts
TJ -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data