Infineon Technologies AG 200V 24A MOSFET Transistor IRFB23N20DPBF

Description
MOSFET N-CH 200V 24A TO220AB Product overview: IRFB23N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB23N20DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 24A TO220AB Product overview: IRFB23N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB23N20DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 24A MOSFET Transistor
278-IRFB23N20DPBF
200V 24A MOSFET Transistor 278-IRFB23N20DPBF
MOSFET N-CH 200V 24A TO220AB Product overview: IRFB23N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB23N20DPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 24A TO220AB Product overview: IRFB23N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB23N20DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB23N20DPBF - 017571-IRFB23N20DPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB23N20DPBF
017571-IRFB23N20DPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB23N20DPBF 017571-IRFB23N20DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017571-IRFB23N20DPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 170W (Tc) Family Name: IRFB23N20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 1960pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 100 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): SSP45N20B; FQP32N20C-F080 ; FQP34N20-NL; FDP2670; Introduction Date: July 21, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 017571-IRFB23N20DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 170W (Tc)
Family Name: IRFB23N20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 1960pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 100 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): SSP45N20B; FQP32N20C-F080 ; FQP34N20-NL; FDP2670;
Introduction Date: July 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Single FETs, MOSFETs - IRFB23N20DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB23N20DPBF-ND
Single FETs, MOSFETs IRFB23N20DPBF-ND
N-Channel 200V 24A (Tc) 3.8W (Ta), 170W (Tc) Through Hole TO-220AB

N-Channel 200V 24A (Tc) 3.8W (Ta), 170W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 24A 100mOhm 57nC

MOSFET MOSFT 200V 24A 100mOhm 57nC

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.1Ohm;ID 24A;TO-220AB;PD 170W;VGS +/-30V - 70017019 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.1Ohm;ID 24A;TO-220AB;PD 170W;VGS +/-30V
70017019
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.1Ohm;ID 24A;TO-220AB;PD 170W;VGS +/-30V 70017019
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.1Ohm;ID 24A;TO-220AB;PD 170W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.1Ohm;ID 24A;TO-220AB;PD 170W;VGS +/-30V

Supplier's Site
MOSFET N-CH 200V 24A TO-220AB - 376-IRFB23N20DPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 24A TO-220AB
376-IRFB23N20DPBF
MOSFET N-CH 200V 24A TO-220AB 376-IRFB23N20DPBF
MOSFET N-CH 200V 24A TO-220AB

MOSFET N-CH 200V 24A TO-220AB

Supplier's Site
Single FETs, MOSFETs - IRFB23N20DPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB23N20DPBF
Single FETs, MOSFETs IRFB23N20DPBF
SMPS HEXFET POWER MOSFET

SMPS HEXFET POWER MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB23N20DPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB23N20DPBF
Single FETs, MOSFETs IRFB23N20DPBF
MOSFET N-CH 200V 24A TO220AB

MOSFET N-CH 200V 24A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB23N20DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB23N20DPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB23N20DPBF
MOSFET N-CH 200V 24A TO220AB

MOSFET N-CH 200V 24A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFB23N20DPBF 017571-IRFB23N20DPBF IRFB23N20DPBF-ND IRFB23N20DPBF 70017019 376-IRFB23N20DPBF IRFB23N20DPBF IRFB23N20DPBF
Product Name 200V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB23N20DPBF Single FETs, MOSFETs MOSFET MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.1Ohm;ID 24A;TO-220AB;PD 170W;VGS +/-30V MOSFET N-CH 200V 24A TO-220AB Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3800 milliwatts 3800 to 170000 milliwatts 170000 milliwatts 170000 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers