Infineon Technologies AG Single FETs, MOSFETs IRFB4410PBF

Description
N-Channel 100V 88A (Tc) 200W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 88A (Tc) 200W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFB4410PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB4410PBF-ND
Single FETs, MOSFETs IRFB4410PBF-ND
N-Channel 100V 88A (Tc) 200W (Tc) Through Hole TO-220AB

N-Channel 100V 88A (Tc) 200W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 2575823P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575823P
MOSFETs 2575823P
Infineon MOSFET IRFB4410PBF

Infineon MOSFET IRFB4410PBF

Supplier's Site
MOSFETs - 2575823 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575823
MOSFETs 2575823
Infineon MOSFET IRFB4410PBF

Infineon MOSFET IRFB4410PBF

Supplier's Site
MOSFETs - 2575517 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575517
MOSFETs 2575517
Infineon MOSFET IRFB4410PBF

Infineon MOSFET IRFB4410PBF

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4410PBF - 090494-IRFB4410PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4410PBF
090494-IRFB4410PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4410PBF 090494-IRFB4410PBF
Manufacturer: Infineon Technologies Win Source Part Number: 090494-IRFB4410PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 88A (Tc) Gate-Source Threshold Voltage: 4V @ 150μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 5150pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 58A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 090494-IRFB4410PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 88A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 5150pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 58A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 88A MOSFET Transistor
278-IRFB4410PBF
100V 88A MOSFET Transistor 278-IRFB4410PBF
MOSFET N-CH 100V 88A TO220AB Product overview: IRFB4410PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 88A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 88A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4410PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 88A TO220AB Product overview: IRFB4410PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 88A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 88A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4410PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 96 A, 100 V, 0.008 Ohm, 20 V, 4 V Rohs Compliant Infineon - 97K1977 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 96 A, 100 V, 0.008 Ohm, 20 V, 4 V Rohs Compliant Infineon
97K1977
Mosfet Transistor, N Channel, 96 A, 100 V, 0.008 Ohm, 20 V, 4 V Rohs Compliant Infineon 97K1977
MOSFET Transistor, N Channel, 96 A, 100 V, 0.008 ohm, 20 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 96 A, 100 V, 0.008 ohm, 20 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 21292658 - Radwell International
Willingboro, NJ, United States
Transistor
21292658
Transistor 21292658
MOSFET TRANSISTOR, N CHANNEL, 96 A, 100 V, 0.008 OHM, 20 V, 4 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 96 A, 100 V, 0.008 OHM, 20 V, 4 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 96A 10mOhm 120nC

MOSFET MOSFT 100V 96A 10mOhm 120nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB4410PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB4410PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB4410PBF
MOSFET N-CH 100V 88A TO220AB

MOSFET N-CH 100V 88A TO220AB

Supplier's Site
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 8 Milliohms;ID 88A;TO-220AB;PD 200W;VF 1.3V - 70017255 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 8 Milliohms;ID 88A;TO-220AB;PD 200W;VF 1.3V
70017255
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 8 Milliohms;ID 88A;TO-220AB;PD 200W;VF 1.3V 70017255
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 8 Milliohms;ID 88A;TO-220AB;PD 200W;VF 1.3V

MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 8 Milliohms;ID 88A;TO-220AB;PD 200W;VF 1.3V

Supplier's Site
Single FETs, MOSFETs - IRFB4410PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB4410PBF
Single FETs, MOSFETs IRFB4410PBF
MOSFET N-CH 100V 88A TO220AB

MOSFET N-CH 100V 88A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFB4410PBF-ND 2575823P 090494-IRFB4410PBF 278-IRFB4410PBF 97K1977 21292658 IRFB4410PBF IRFB4410PBF 70017255 IRFB4410PBF
Product Name Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4410PBF 100V 88A MOSFET Transistor Mosfet Transistor, N Channel, 96 A, 100 V, 0.008 Ohm, 20 V, 4 V Rohs Compliant Infineon Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 8 Milliohms;ID 88A;TO-220AB;PD 200W;VF 1.3V Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-263; TO-263 TO-220; SOT3; TO-220AB Tube TO-3 TO-220; TO-220-3 TO-220 TO-220; TO-220-3
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 200000 milliwatts 250 milliwatts 200000 milliwatts 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
 - AUIRFC8407TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type Die
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers