Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9317PBF IRF9317PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875068-IRF9317PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 16A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875068-IRF9317PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 16A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9317PBF - 875068-IRF9317PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9317PBF
875068-IRF9317PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9317PBF 875068-IRF9317PBF
Manufacturer: Infineon Technologies Win Source Part Number: 875068-IRF9317PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 16A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875068-IRF9317PBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 16A (Ta) 2.5W (Ta) Surface Mount 8-SO
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IRF9317PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9317PBF-ND
Single FETs, MOSFETs IRF9317PBF-ND
P-Channel 30V 16A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 16A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
30V 16A MOSFET Transistor - 278-IRF9317PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 16A MOSFET Transistor
278-IRF9317PBF
30V 16A MOSFET Transistor 278-IRF9317PBF
MOSFET P-CH 30V 16A 8SO Product overview: IRF9317PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9317PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 16A 8SO Product overview: IRF9317PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9317PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9317PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9317PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9317PBF
MOSFET P-CH 30V 16A 8SO

MOSFET P-CH 30V 16A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 875068-IRF9317PBF IRF9317PBF-ND 278-IRF9317PBF IRF9317PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9317PBF Single FETs, MOSFETs 30V 16A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 94-4737-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers