Infineon Technologies AG Single FETs, MOSFETs IRFB59N10DPBF

Description
N-Channel 100V 59A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 59A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFB59N10DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB59N10DPBF-ND
Single FETs, MOSFETs IRFB59N10DPBF-ND
N-Channel 100V 59A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-220AB

N-Channel 100V 59A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB59N10DPBF - 205344-IRFB59N10DPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB59N10DPBF
205344-IRFB59N10DPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB59N10DPBF 205344-IRFB59N10DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205344-IRFB59N10DPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 59A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 114nC @ 10V Max Input Capacitance: 2450pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 25 mOhm @ 35.4A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205344-IRFB59N10DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 59A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 114nC @ 10V
Max Input Capacitance: 2450pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 25 mOhm @ 35.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 59A MOSFET Transistor
278-IRFB59N10DPBF
100V 59A MOSFET Transistor 278-IRFB59N10DPBF
MOSFET N-CH 100V 59A TO220AB Product overview: IRFB59N10DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB59N10DPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 59A TO220AB Product overview: IRFB59N10DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB59N10DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB59N10DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB59N10DPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB59N10DPBF
MOSFET N-CH 100V 59A TO220AB

MOSFET N-CH 100V 59A TO220AB

Supplier's Site
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.025Ohm;ID 59A;TO-220AB;PD 200W;VGS +/-30V - 70017022 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.025Ohm;ID 59A;TO-220AB;PD 200W;VGS +/-30V
70017022
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.025Ohm;ID 59A;TO-220AB;PD 200W;VGS +/-30V 70017022
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.025Ohm;ID 59A;TO-220AB;PD 200W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.025Ohm;ID 59A;TO-220AB;PD 200W;VGS +/-30V

Supplier's Site
Mosfet Transistor, N Channel, 59 A, 100 V, 25 Mohm, 10 V, 5.5 V Rohs Compliant Infineon - 38K2494 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 59 A, 100 V, 25 Mohm, 10 V, 5.5 V Rohs Compliant Infineon
38K2494
Mosfet Transistor, N Channel, 59 A, 100 V, 25 Mohm, 10 V, 5.5 V Rohs Compliant Infineon 38K2494
MOSFET Transistor, N Channel, 59 A, 100 V, 25 mohm, 10 V, 5.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 59 A, 100 V, 25 mohm, 10 V, 5.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 59A 25mOhm 76nC

MOSFET MOSFT 100V 59A 25mOhm 76nC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFB59N10DPBF-ND 205344-IRFB59N10DPBF 278-IRFB59N10DPBF IRFB59N10DPBF 70017022 38K2494 IRFB59N10DPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB59N10DPBF 100V 59A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.025Ohm;ID 59A;TO-220AB;PD 200W;VGS +/-30V Mosfet Transistor, N Channel, 59 A, 100 V, 25 Mohm, 10 V, 5.5 V Rohs Compliant Infineon MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 TO-220 TO-3
V(BR)DSS 100 volts 100 volts
PD 3800 to 200000 milliwatts 3800 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers