Infineon Technologies AG 200V 56A MOSFET Transistor IRFB260NPBF

Description
MOSFET N-CH 200V 56A TO220AB Product overview: IRFB260NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB260NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 56A TO220AB Product overview: IRFB260NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB260NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 56A MOSFET Transistor
278-IRFB260NPBF
200V 56A MOSFET Transistor 278-IRFB260NPBF
MOSFET N-CH 200V 56A TO220AB Product overview: IRFB260NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB260NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 56A TO220AB Product overview: IRFB260NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB260NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB260NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB260NPBF-ND
Single FETs, MOSFETs IRFB260NPBF-ND
N-Channel 200V 56A (Tc) 380W (Tc) Through Hole TO-220AB

N-Channel 200V 56A (Tc) 380W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 2626745 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626745
MOSFETs 2626745
Infineon MOSFET IRFB260NPBF

Infineon MOSFET IRFB260NPBF

Supplier's Site
MOSFETs - 2626746P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626746P
MOSFETs 2626746P
Infineon MOSFET IRFB260NPBF

Infineon MOSFET IRFB260NPBF

Supplier's Site
MOSFETs - 2626746 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626746
MOSFETs 2626746
Infineon MOSFET IRFB260NPBF

Infineon MOSFET IRFB260NPBF

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB260NPBF - 090152-IRFB260NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB260NPBF
090152-IRFB260NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB260NPBF 090152-IRFB260NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 090152-IRFB260NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380W (Tc) Family Name: IRFB260 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 4220pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 34A, 10V Alternative Parts (Cross-Reference): IXTP60N20T; STP75N20; STP75NF20; PSMN057-200P,127; Introduction Date: July 08, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 090152-IRFB260NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 380W (Tc)
Family Name: IRFB260
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 220nC @ 10V
Max Input Capacitance: 4220pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 34A, 10V
Alternative Parts (Cross-Reference): IXTP60N20T; STP75N20; STP75NF20; PSMN057-200P,127;
Introduction Date: July 08, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB260NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB260NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB260NPBF
MOSFET N-CH 200V 56A TO220AB

MOSFET N-CH 200V 56A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 56A 40mOhm 150nC

MOSFET MOSFT 200V 56A 40mOhm 150nC

Buy Now Datasheet
N Channel Mosfet, 200V, 56A, To-220Ab; Channel Type Infineon - 63J6714 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 56A, To-220Ab; Channel Type Infineon
63J6714
N Channel Mosfet, 200V, 56A, To-220Ab; Channel Type Infineon 63J6714
N CHANNEL MOSFET, 200V, 56A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:56A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 56A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:56A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.04Ohm;ID 56A;TO-220AB;PD 380W;VGS +/-20V - 70017423 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.04Ohm;ID 56A;TO-220AB;PD 380W;VGS +/-20V
70017423
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.04Ohm;ID 56A;TO-220AB;PD 380W;VGS +/-20V 70017423
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.04Ohm;ID 56A;TO-220AB;PD 380W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.04Ohm;ID 56A;TO-220AB;PD 380W;VGS +/-20V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFB260NPBF IRFB260NPBF-ND 2626745 090152-IRFB260NPBF IRFB260NPBF IRFB260NPBF 63J6714 70017423
Product Name 200V 56A MOSFET Transistor Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB260NPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 200V, 56A, To-220Ab; Channel Type Infineon MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.04Ohm;ID 56A;TO-220AB;PD 380W;VGS +/-20V
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts 200 volts 200 volts
Transconductance 0.0290 kS 0.0290 kS
PD 380 milliwatts 380000 milliwatts 380000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR4292TRL - 010511-AUIRFR4292TRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 250 volts
PD 100000 milliwatts
View Details
7 suppliers