Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9362PBF IRF9362PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875071-IRF9362PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 30V 8A 2W Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: IRF9362PBF Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875071-IRF9362PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 30V 8A 2W Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: IRF9362PBF Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9362PBF - 875071-IRF9362PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9362PBF
875071-IRF9362PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9362PBF 875071-IRF9362PBF
Manufacturer: Infineon Technologies Win Source Part Number: 875071-IRF9362PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 30V 8A 2W Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: IRF9362PBF Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875071-IRF9362PBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 30V 8A 2W Surface Mount 8-SO
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: IRF9362PBF
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
FET, MOSFET Arrays - IRF9362PBF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF9362PBF-ND
FET, MOSFET Arrays IRF9362PBF-ND
Mosfet Array 2 P-Channel (Dual) 30V 8A 2W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 8A 2W Surface Mount 8-SO

Buy Now Datasheet
30V 8A MOSFET Transistor - 289-IRF9362PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 8A MOSFET Transistor
289-IRF9362PBF
30V 8A MOSFET Transistor 289-IRF9362PBF
MOSFET 2P-CH 30V 8A 8SO Product overview: IRF9362PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9362PBF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 8A 8SO Product overview: IRF9362PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9362PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9362PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9362PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9362PBF
MOSFET 2P-CH 30V 8A 8SO

MOSFET 2P-CH 30V 8A 8SO

Supplier's Site
FET, MOSFET Arrays - IRF9362PBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF9362PBF
FET, MOSFET Arrays IRF9362PBF
MOSFET 2P-CH 30V 8A 8SOIC

MOSFET 2P-CH 30V 8A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 875071-IRF9362PBF IRF9362PBF-ND 289-IRF9362PBF IRF9362PBF IRF9362PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9362PBF FET, MOSFET Arrays 30V 8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" Tube 8-SOIC (0.154", 3.90mm Width)
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
40V 240A MOSFET Transistor - 278-AUIRF2804STRL7P - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers