Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7809TRPBF IRF7809TRPBF

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065521-IRF7809TRPBF Packaging: Tape & Reel Mounting: SMD (SMT) Rise Time: 10 ns Fall Time: 19 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 17 ns Continuous Drain Current (ID): 17.6 A Turn-Off Delay Time: 39 ns Gate to Source Voltage (Vgs): 12 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065521-IRF7809TRPBF Packaging: Tape & Reel Mounting: SMD (SMT) Rise Time: 10 ns Fall Time: 19 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 17 ns Continuous Drain Current (ID): 17.6 A Turn-Off Delay Time: 39 ns Gate to Source Voltage (Vgs): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7809TRPBF - 1065521-IRF7809TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7809TRPBF
1065521-IRF7809TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7809TRPBF 1065521-IRF7809TRPBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065521-IRF7809TRPBF Packaging: Tape & Reel Mounting: SMD (SMT) Rise Time: 10 ns Fall Time: 19 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 17 ns Continuous Drain Current (ID): 17.6 A Turn-Off Delay Time: 39 ns Gate to Source Voltage (Vgs): 12 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065521-IRF7809TRPBF
Packaging: Tape & Reel
Mounting: SMD (SMT)
Rise Time: 10 ns
Fall Time: 19 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 17 ns
Continuous Drain Current (ID): 17.6 A
Turn-Off Delay Time: 39 ns
Gate to Source Voltage (Vgs): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1065521-IRF7809TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7809TRPBF
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7379QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD18504KCS 40V N-Channel NexFET? Power MOSFET - CSD18504KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0100 ohms
View Details
9 suppliers