MOSFET 2N-CH 20V 10A 8SO Product overview: IRF8910TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF8910TRPBF can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 20V 10A 2W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 20V 10A 2W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 20V 10A 2W Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 117725-IRF8910TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10A
Gate-Source Threshold Voltage: 2.55V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 960pF @ 10V
Maximum Rds On at Id,Vgs: 13.4 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MOSFET, DUAL N CH, 20V, 10A, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0107ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.55V; PowerRoHS Compliant: Yes
MOSFET 2N-CH 20V 10A 8-SOIC
MOSFET 2N-CH 20V 10A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-IRF8910TRPBF | IRF8910PBFCT-ND | 117725-IRF8910TRPBF | 13AC9218 | IRF8910TRPBF | IRF8910TRPBF | IRF8910TRPBF |
| Product Name | 20V 10A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8910TRPBF | Mosfet, Dual N Ch, 20V, 10A, Soic-8; Transistor Polarity Infineon | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| Transconductance | 0.0240 kS | ||||||
| PD | 2 milliwatts | 2000 milliwatts |