Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 40 43
Product Name Notes
100V OptiMOS™ 5 power MOSFET in TOLL Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high current applications up to 300 A, such as forklifts, light electric vehicles...
600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7...
600 V CoolMOS™ S7T SJ MOSFET with integrated temperature sensor in TOLL (PG-HSOF-8) for an increased junction temperature sensing accuracy The CoolMOS™ S7T with embedded temperature sensor increases junction temperature...
600V CoolMOS™ CFD7 Superjunction MOSFET with integrated fast body diode in TO-247 package is the perfect choice for resonant high power topologies Infineon’s CoolMOS™ CFD7 Superjunction MOSFET IPW60R024CFD7 in 600V...
A new benchmark in efficiency and thermal performance 800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance,...
A new SMD package using Kelvin source concept For the first time the CoolMOS™ C7 Gold superjunction MOSFET series (G7) brings together the benefits of the improved 600V CoolMOS™ C7...
A new SMD package using Kelvin source concept The CoolMOS™ C7 Gold superjunction MOSFET series (G7) for the first time brings together the benefits of the improved 650V CoolMOS™ C7...
CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss...
CoolMOS™ CE is suitable for hard and soft switching applications and as modern superjunction, it delivers low conduction and switching losses improving efficiency and ultimately reduces power consumption. 600 V,...
Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market. Offering 50 V more...
Designers who used this product also designed with BSC093N15NS5 | N-Channel Power MOSFET ICE2QR2280G-1 | CoolSET™ Quasi Resonant BSS127 | Small signal/small power MOSFET IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G...
For new design activities find out more on IPTC014N10NM5! OptiMOS™ 5 power MOSFET in TOLT for excellent thermal performance IPTC015N10NM5 is part of OptiMOS™ 5 power MOSFET in TOLT: the...
Industry leading power MOSFET technology for telecom power supply and low voltage drives with OptiMOS™ 5 80V in TO-Leadless (TOLL) package Infineon’s OptiMOS™ 5 80V n-channel power MOSFET IPT019N08N5 in...
Infineon’s answer for flyback topologies up to 75W Developed to serve today’s and especially tomorrow’s trends in flyback topologies – the new 700V CoolMOS™ P7 superjunction MOSFET series addresses the...
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high-voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7...
Infineon’s answer to resonant high-power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high-voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes...
Infineon’s best price performance 600V CoolMOS™ S7 Superjunction MOSFET for low frequency switching applications in TO-Leadless (TOLL) package Infineon’s 600V CoolMOS™ S7 Superjunction MOSFET (IPT60R022S7) in TO-Leadless (Pb-free) package comes...
Infineon’s best price performance 600V CoolMOS™ S7 Superjunction MOSFET for low frequency switching applications in TO-Leadless (TOLL) package Infineon’s 600V CoolMOS™ S7 Superjunction MOSFET (IPT60R040S7) in TO-Leadless (Pb-free) package features...
Infineon's TO-Leadless package is optimized for high current applications such as forklift, light electric vehicles (LEV), POL (point-of-load) and telecom. This package is a perfect solution for high power applications...
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering...
IPT034N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive 150 V market. OptiMOS™ 6 150 V technology was designed to...
IPT047N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive 150 V market. OptiMOS™ 6 150 V technology was designed to...
IPT60R016CM8 – 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7,...
IPT60R037CM8 – 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7,...
IPT60R180CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPTA60R180CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPTC034N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive 150 V market. OptiMOS™ 6 150 V technology was designed to...
IPW60R016CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPW60R037CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the...
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need...
OptiMOS™ 5 100V power MOSFET in TO-Leadless (TOLL) package with 60% space reduction for telecom and low voltage drives applications Infineon’s OptiMOS™ 5 100V n-channel power MOSFET IPT026N10N5 in TO-Leadless...
OptiMOS™ 5 100V power MOSFET in TO-Leadless (TOLL) package with 60% space reduction for telecom and low voltage drives applications OptiMOS™ 5 100V industrial power MOSFET IPT020N10N5 in TO-Leadless from...
OptiMOS™ 5 N-channel power MOSFET 60 V 0.9 mΩ in TOLL package Infineon's TO-Leadless package is optimized for high current applications such as forklift, light electric vehicles (LEV), point-of-load (POL)...
OptiMOS™ 5 power MOSFET 150 V 3.9 mOhm in TOLL Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high current applications, such as forklifts, light electric vehicles (LEV),...
OptiMOS™ 5 power MOSFET 150 V 4.4 mOhm in TOLL Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high-current applications, such as forklifts, light electric vehicles (LEV), power...
OptiMOS™ 5 power MOSFET 150 V 5.4 mOhm in TOLL Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high-current applications, such as forklifts, light electric vehicles (LEV), power...
OptiMOS™ 5 power MOSFET 150 V 6.3 mOhm in TOLL Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high-current applications, such as forklifts, light electric vehicles (LEV), power...
OptiMOS™ 5 power MOSFET 150 V in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG039N15NM5 comes in the improved TO-Leaded package with gullwing leads.
OptiMOS™ 5 power MOSFET 150 V in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG044N15NM5 comes in the improved TO-Leaded package with gullwing leads.
OptiMOS™ 5 power MOSFET 150 V in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG054N15NM5 comes in the improved TO-Leaded package with gullwing leads.
OptiMOS™ 5 power MOSFET 150 V in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG063N15NM5 comes in the improved TO-Leaded package with gullwing leads.
OptiMOS™ 5 power MOSFET 150 V in TOLT for excellent thermal performance IPTC039N15NM5 is part of the OptiMOS™ 5 power MOSFET in TOLT family: the TO-Leaded top-side cooling package for...
OptiMOS™ 5 power MOSFET 150 V in TOLT for excellent thermal performance IPTC044N15NM5 is part of the OptiMOS™ 5 power MOSFET in TOLT family: the TO-Leaded top-side cooling package for...
OptiMOS™ 5 power MOSFET 150 V in TOLT for excellent thermal performance IPTC054N15NM5 is part of the OptiMOS™ 5 power MOSFET in TOLT family: the TO-Leaded top-side cooling package for...
OptiMOS™ 5 power MOSFET 150 V in TOLT for excellent thermal performance IPTC063N15NM5 is part of the OptiMOS™ 5 power MOSFET in TOLT family: the TO-Leaded top-side cooling package for...
OptiMOS™ 5 power MOSFET 60 V in TOLT for excellent thermal performance IPTC012N06NM5 is part of the OptiMOS™ 5 power MOSFET in TOLT family: the TO-Leaded top-side cooling package for...
OptiMOS™ 5 power MOSFET 80V in TOLL package Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high current applications up to 300 A, such as forklifts, light electric...
OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG007N06NM5 comes in the improved TO-Leaded package with gullwing leads. With a...
OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG011N08NM5 comes in the improved TO-Leaded package with gullwing leads. With a...
OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG014N10NM5 comes in the improved TO-Leaded package with gullwing leads. With a...
OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG018N10NM5 comes in the improved TO-Leaded package with gullwing leads. With a...
OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG025N08NM5 comes in the improved TO-Leaded package with gullwing leads. With a...
OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG025N10NM5 comes in the improved TO-Leaded package with gullwing leads. With a...
OptiMOS™ 5 power MOSFET in TOLT for excellent thermal performance IPTC011N08NM5 is part of the OptiMOS™ 5 power MOSFET in TOLT family: the TO-Leaded top-side cooling package for superior thermal...
OptiMOS™ 5 power MOSFET in TOLT for excellent thermal performance IPTC014N08NM5 is part of OptiMOS™ 5 power MOSFET in TOLT: the TO-Leaded top side-cooling package for superior thermal performance. This...
OptiMOS™ 5 power MOSFET in TOLT for excellent thermal performance IPTC014N10NM5 is part of the OptiMOS™ 5 power MOSFET in TOLT family: the TO-Leaded top-side cooling package for superior thermal...
OptiMOS™ 5 power MOSFET in TOLT for excellent thermal performance IPTC019N10NM5 is part of OptiMOS™ 5 power MOSFET in TOLT: the TO-Leaded top side-cooling package for superior thermal performance. This...
OptiMOS™ 5 Single N-channel Linear FET 2 100 V, 1.7 mΩ, 321 A in TOLL package IPT017N10NM5LF2 is Infineon’s best-in-class OptiMOS™ 5 Linear FET 2 100 V in TO-Leadless (TOLL),...
OptiMOS™ 5 single N-channel Linear FET 2 100 V, 1.7 mΩ, 351 A in TOLT package IPTC017N10NM5LF2 is Infineon’s best-in-class OptiMOS™ 5 Linear FET 2 100 V in the TO-Leaded...
OptiMOS™ 5 Single N-channel Linear FET 2 100 V, 2.3 mΩ, 243 A in TOLL package The OptiMOS™ 5 Linear FET 2 technology enables the best-in-class trade-off between on-state resistance...
OptiMOS™ 5 Single N-Channel Linear FET 60V, 0.8mΩ, 450A in TOLL package IPT008N06NM5LF is Infineon’s best-in-class OptiMOS™ 5 linear FET 60V in a TO-Leadless (TOLL) package, offering the industry’s lowest...
OptiMOS™ 5 Single N-Channel Linear FET 80V, 1.3mΩ, 330A in TOLL package IPT013N08NM5LF is Infineon’s best-in-class OptiMOS™ 5 linear FET 80V in a TO-Leadless (TOLL) package, offering the industry’s lowest...
OptiMOS™ 6 power MOSFET 135 V Normal Level in TOLG OptiMOS™ 6 135 V targets high-power motor-drive applications such as LEVs, e-forklifts, power and gardening tools, but also UPS applications...
OptiMOS™ 6 power MOSFET 135 V Normal Level in TOLL This product effectively bridges the gap between the 120 V and 150 V MOSFETs. In TOLL, OptiMOS™ 6 135 V...
OptiMOS™ 6 power MOSFET 135 V Normal Level in TOLT OptiMOS™ 6 135 V targets high-power motor-drive applications such as LEVs, e-forklifts, power and gardening tools, but also UPS applications...
OptiMOS™ 6 power MOSFET 150 V normal level in TOLG package for higher thermal cycling on board performance IPTG025N15NM6 OptiMOS™ 6 150 V in normal level is setting a new...
OptiMOS™ 6 power MOSFET 150 V normal level in TOLL package IPT025N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive...
OptiMOS™ 6 power MOSFET 150 V normal level in TOLT package for top-side cooling IPTC025N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within...
OptiMOS™ 6 power MOSFET 200 V normal level in TO-Leadless package IPT067N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power density,...
OptiMOS™ 6 power MOSFET 200 V normal level in TO-Leadless package IPT129N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power density,...
OptiMOS™ 6 power MOSFET 200 V normal level in TOLT package IPTC068N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy...
OptiMOS™ 6 power MOSFET normal level 120 V in TOLG package This is a normal level 120 V MOSFET in TOLG packaging with 1.7 mOhm on-resistance. IPTG017N12NM6 is part of...
OptiMOS™ 6 power MOSFET normal level 120 V in TOLL package This is a normal level 120 V MOSFET in TO-Leadless packaging with 2.6 mOhm on-resistance. Compared to OptiMOS™ 3,...
OptiMOS™ 6 power MOSFET normal level 120 V in TOLT package This is a normal level 120 V MOSFET in TO-Leaded top-side cooling (TOLT) packaging with 1.7 mOhm on-resistance. IPTC017N12NM6...
OptiMOS™ 6 power MOSFET normal level 120 V in TOLT package This is a normal level 120 V MOSFET in TOLT packaging with 2.6 mOhm on-resistance. IPTC026N12NM6 is part of...
OptiMOS™ power MOSFET 120 V in TOLL package The IPT030N12N3 G is the ideal fit for battery-powered equipment, with optimal balance between additional voltage breakdown margin and low on-state resistance...
Single N-Channel OptiMOS™ 5 power MOSFET 80V 1.05mΩ 425A in a TOLL package IPT010N08NM5 is Infineon’s best-in-class 80V power MOSFET in a TO-Leadless (TOLL) package, offering the industry’s lowest on-state...
StrongIRFET™ 2 single N-channel power MOSFET 100 V in TOLL package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 1.7 mOhm, addressing a broad range of...
Summary of Features Lowest figure-of-merit RON x Qg Ultra low gate charge Extreme dv/dt rated High peak current capability Automotive AEC Q101 qualified Green package (RoHS compliant) Potential...
Summary of Features Worldwide best RDS(on) in TO-247 package Ultra low gate charge Extreme dv/dt rated High peak current capability Automotive AEC Q101 qualified Green package (RoHS compliant) Potential...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPT65R040CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPT65R060CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPT65R080CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPT65R099CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPT65R125CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPT65R155CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPT65R190CFD7 in...
The IPT014N08NM5 is Infineon’s OptiMOS™ power MOSFET 1.4 mOhm, 80 V in a TO-Leadless (TOLL) package with a high current capability of 331 A (ID @25 ˚C). Infineon’s OptiMOS™

<< Prev Next >>