Infineon Technologies AG Single FETs, MOSFETs IRFB3206PBF

Description
N-Channel 60V 120A (Tc) 300W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 60V 120A (Tc) 300W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IRFB3206PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFB3206PBF-ND
Single FETs, MOSFETs 448-IRFB3206PBF-ND
N-Channel 60V 120A (Tc) 300W (Tc) Through Hole TO-220AB

N-Channel 60V 120A (Tc) 300W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 495574 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
495574
MOSFETs 495574
MOSFET N-Channel 60V 210A HEXFET TO220AB

MOSFET N-Channel 60V 210A HEXFET TO220AB

Supplier's Site
MOSFETs - 1248962 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1248962
MOSFETs 1248962
MOSFET N-Channel 60V 210A HEXFET TO220AB

MOSFET N-Channel 60V 210A HEXFET TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3206PBF - 091068-IRFB3206PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3206PBF
091068-IRFB3206PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3206PBF 091068-IRFB3206PBF
Manufacturer: Infineon Technologies Win Source Part Number: 091068-IRFB3206PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: IRFB3206 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 150μA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 6540pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): BUK753R5-60E; TK100E06N1,S1X; AOT262L; TK100E06N1,S1X(S; Introduction Date: June 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 091068-IRFB3206PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: IRFB3206
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 6540pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): BUK753R5-60E; TK100E06N1,S1X; AOT262L; TK100E06N1,S1X(S;
Introduction Date: June 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 120A MOSFET Transistor
278-IRFB3206PBF
60V 120A MOSFET Transistor 278-IRFB3206PBF
MOSFET N-CH 60V 120A TO220AB Product overview: IRFB3206PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB3206PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 120A TO220AB Product overview: IRFB3206PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB3206PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFB3206PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFB3206PBF
60V 120A 300W 3mΩ@10V,75A 4V@150uA N Channel TO-220AB MOSFETs ROHS

60V 120A 300W 3mΩ@10V,75A 4V@150uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB3206PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB3206PBF
Single FETs, MOSFETs IRFB3206PBF
MOSFET N-CH 60V 120A TO220AB

MOSFET N-CH 60V 120A TO220AB

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 210 A, 60 V, 3 Mohm, 10 V, 4 V Rohs Compliant Infineon - 61M6826 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 210 A, 60 V, 3 Mohm, 10 V, 4 V Rohs Compliant Infineon
61M6826
Mosfet Transistor, N Channel, 210 A, 60 V, 3 Mohm, 10 V, 4 V Rohs Compliant Infineon 61M6826
MOSFET Transistor, N Channel, 210 A, 60 V, 3 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 210 A, 60 V, 3 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 60V 210A 3mOhm 120nC Qg

MOSFET MOSFT 60V 210A 3mOhm 120nC Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB3206PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB3206PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB3206PBF
MOSFET N-CH 60V 120A TO220AB

MOSFET N-CH 60V 120A TO220AB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IRFB3206PBF-ND 495574 091068-IRFB3206PBF 278-IRFB3206PBF IRFB3206PBF IRFB3206PBF 61M6826 IRFB3206PBF IRFB3206PBF
Product Name Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3206PBF 60V 120A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 210 A, 60 V, 3 Mohm, 10 V, 4 V Rohs Compliant Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; SOT3; TO-220AB Tube TO-220 TO-220; TO-220-3 TO-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4409 - 1149822-AUIRFP4409 - Win Source Electronics
Specs
Package Type SOT3
View Details
7 suppliers