Infineon Technologies AG 40V 195A MOSFET Transistor IRFB7430GPBF

Description
MOSFET N CH 40V 195A TO220AB Product overview: IRFB7430GPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7430GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N CH 40V 195A TO220AB Product overview: IRFB7430GPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7430GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 195A MOSFET Transistor
278-IRFB7430GPBF
40V 195A MOSFET Transistor 278-IRFB7430GPBF
MOSFET N CH 40V 195A TO220AB Product overview: IRFB7430GPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7430GPBF can be used for catalog matching and distributor lookup.

MOSFET N CH 40V 195A TO220AB Product overview: IRFB7430GPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7430GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB7430GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB7430GPBF-ND
Single FETs, MOSFETs IRFB7430GPBF-ND
N-Channel 40V 195A (Tc) Through Hole TO-220AB

N-Channel 40V 195A (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7430GPBF - 1046821-IRFB7430GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7430GPBF
1046821-IRFB7430GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7430GPBF 1046821-IRFB7430GPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046821-IRFB7430GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 460nC @ 10V Max Input Capacitance: 14240pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.3 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046821-IRFB7430GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 460nC @ 10V
Max Input Capacitance: 14240pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.3 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB7430GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB7430GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB7430GPBF
MOSFET N CH 40V 195A TO220AB

MOSFET N CH 40V 195A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFB7430GPBF IRFB7430GPBF-ND 1046821-IRFB7430GPBF IRFB7430GPBF
Product Name 40V 195A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7430GPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB 460 nC @ 10 V
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
150V 13A MOSFET Transistor - 278-AUIRF6215STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
7 suppliers