Power Field-Effect Transistor
MOSFET 2N-CH 20V 10A 8SO
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 9152-IRF8910TRPBF-1 | IRF8910TRPBF-1 |
| Product Name | Power Field-Effect Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Packing Method | Bulk; Bulk |