Infineon Technologies AG 55V 19A MOSFET Transistor IRF9Z34NPBF

Description
MOSFET P-CH 55V 19A TO220AB Product overview: IRF9Z34NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 55V 19A TO220AB Product overview: IRF9Z34NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 19A MOSFET Transistor
278-IRF9Z34NPBF
55V 19A MOSFET Transistor 278-IRF9Z34NPBF
MOSFET P-CH 55V 19A TO220AB Product overview: IRF9Z34NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34NPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 19A TO220AB Product overview: IRF9Z34NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9Z34NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z34NPBF-ND
Single FETs, MOSFETs IRF9Z34NPBF-ND
P-Channel 55V 19A (Tc) 68W (Tc) Through Hole TO-220AB

P-Channel 55V 19A (Tc) 68W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 5410806 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410806
MOSFETs 5410806
MOSFET P-Channel 55V 19A TO220AB

MOSFET P-Channel 55V 19A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34NPBF - 093202-IRF9Z34NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34NPBF
093202-IRF9Z34NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34NPBF 093202-IRF9Z34NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 093202-IRF9Z34NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 68W (Tc) Family Name: IRF9Z34 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 620pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IRF9Z34; IRF9Z34PBF; STP10P6F6; Introduction Date: February 05, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 093202-IRF9Z34NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 68W (Tc)
Family Name: IRF9Z34
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 620pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IRF9Z34; IRF9Z34PBF; STP10P6F6;
Introduction Date: February 05, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -55V -17A 100mOhm 23.3nC

MOSFET MOSFT PCh -55V -17A 100mOhm 23.3nC

Buy Now Datasheet
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.1Ohm;ID -19A;TO-220AB;PD 68W;VGS +/-20V - 70017018 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.1Ohm;ID -19A;TO-220AB;PD 68W;VGS +/-20V
70017018
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.1Ohm;ID -19A;TO-220AB;PD 68W;VGS +/-20V 70017018
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.1Ohm;ID -19A;TO-220AB;PD 68W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.1Ohm;ID -19A;TO-220AB;PD 68W;VGS +/-20V

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF9Z34NPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF9Z34NPBF
55V 19A 68W 100mΩ@10V,10A 4V@250uA P Channel TO-220AB MOSFETs ROHS

55V 19A 68W 100mΩ@10V,10A 4V@250uA P Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Transistor - 66771342 - Radwell International
Willingboro, NJ, United States
Transistor
66771342
Transistor 66771342
MOSFET, P-CHANNEL, 55 V, 19 A (TC), 68 W (TC), THROUGH HOLE, TO-220AB, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

MOSFET, P-CHANNEL, 55 V, 19 A (TC), 68 W (TC), THROUGH HOLE, TO-220AB, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, P, -55V, -17A, To-220; Transistor Polarity Infineon - 38K2866 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P, -55V, -17A, To-220; Transistor Polarity Infineon
38K2866
Mosfet, P, -55V, -17A, To-220; Transistor Polarity Infineon 38K2866
MOSFET, P, -55V, -17A, TO-220; Transistor Polarity:P Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:-55V; On Resistance Rds(on):0.1ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power Dissipation RoHS Compliant: Yes

MOSFET, P, -55V, -17A, TO-220; Transistor Polarity:P Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:-55V; On Resistance Rds(on):0.1ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET P-CH 55V 19A TO-220AB - 376-IRF9Z34NPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 55V 19A TO-220AB
376-IRF9Z34NPBF
MOSFET P-CH 55V 19A TO-220AB 376-IRF9Z34NPBF
MOSFET P-CH 55V 19A TO-220AB

MOSFET P-CH 55V 19A TO-220AB

Supplier's Site
Single FETs, MOSFETs - IRF9Z34NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9Z34NPBF
Single FETs, MOSFETs IRF9Z34NPBF
MOSFET P-CH 55V 19A TO220AB

MOSFET P-CH 55V 19A TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Radwell International Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF9Z34NPBF IRF9Z34NPBF-ND 5410806 093202-IRF9Z34NPBF IRF9Z34NPBF 70017018 IRF9Z34NPBF 66771342 38K2866 376-IRF9Z34NPBF IRF9Z34NPBF
Product Name 55V 19A MOSFET Transistor Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34NPBF MOSFET MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.1Ohm;ID -19A;TO-220AB;PD 68W;VGS +/-20V Triode/MOS Tube/Transistor >> MOSFETs Transistor Mosfet, P, -55V, -17A, To-220; Transistor Polarity Infineon MOSFET P-CH 55V 19A TO-220AB Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 55 volts 55 volts -55 volts 55 volts -55 volts 55 volts
PD 56 milliwatts 68000 milliwatts 68000 milliwatts 68000 milliwatts 56000 milliwatts 68000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C170400K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers