Infineon Technologies AG 80V 10A MOSFET Transistor IRF7854PBF

Description
MOSFET N-CH 80V 10A 8SO Product overview: IRF7854PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7854PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 10A 8SO Product overview: IRF7854PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7854PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 10A MOSFET Transistor - 278-IRF7854PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 10A MOSFET Transistor
278-IRF7854PBF
80V 10A MOSFET Transistor 278-IRF7854PBF
MOSFET N-CH 80V 10A 8SO Product overview: IRF7854PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7854PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 10A 8SO Product overview: IRF7854PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7854PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: HEXFET® Package: Tube Product Status: Obsolete FET Type: N-Channel Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Mounting Type: 8-SO Surface Mount Operating Temperature: -55°C ~ 150°C (TJ)

Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: HEXFET®
Package: Tube
Product Status: Obsolete
FET Type: N-Channel
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Mounting Type: 8-SO Surface Mount
Operating Temperature: -55°C ~ 150°C (TJ)

Buy Now Datasheet
Single FETs, MOSFETs - IRF7854PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7854PBF-ND
Single FETs, MOSFETs IRF7854PBF-ND
N-Channel 80V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 80V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7854PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7854PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7854PBF
MOSFET N-CH 80V 10A 8SO

MOSFET N-CH 80V 10A 8SO

Supplier's Site
Transistor - 17433556 - Radwell International
Willingboro, NJ, United States
Transistor
17433556
Transistor 17433556
N CHANNEL MOSFET, 80V, 10A, SO-8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:10A; DRAIN SOURCE VOLTAGE VDS:80V; ON RESISTANCE RDS(ON):. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 80V, 10A, SO-8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:10A; DRAIN SOURCE VOLTAGE VDS:80V; ON RESISTANCE RDS(ON):. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors
Product Number 278-IRF7854PBF IRF7854PBF-ND IRF7854PBF 17433556
Product Name 80V 10A MOSFET Transistor Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFS3306-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers