N CHANNEL MOSFET, 200V, 76A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:76A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 27AC6767 |
| Product Name | N Channel Mosfet, 200V, 76A, To-220Ab; Channel Type Infineon |
| Polarity | N-Channel |