The IRFB4110PbF is a silicon N-channel MOSFET designed for high-efficiency switching applications such as synchronous rectification and hard-switched circuits. It is packaged in a TO-220AB case with a maximum continuous drain current of 180 A at 25°C (silicon-limited) and 120 A (wire-bond-limited),
N CHANNEL MOSFET, 100V, 180A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:180A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC0502 |
| Product Name | N Channel Mosfet, 100V, 180A, To-220Ab; Channel Type Infineon |
| Polarity | N-Channel |