Infineon Technologies AG MOSFETs IRFB4228PBF

Description
MOSFET N-Channel 150V 83A HEXFET TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 150V 83A HEXFET TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6886948 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6886948
MOSFETs 6886948
MOSFET N-Channel 150V 83A HEXFET TO220AB

MOSFET N-Channel 150V 83A HEXFET TO220AB

Supplier's Site
MOSFETs - 1249007 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1249007
MOSFETs 1249007
MOSFET N-Channel 150V 83A HEXFET TO220AB

MOSFET N-Channel 150V 83A HEXFET TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4228PBF - 1046816-IRFB4228PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4228PBF
1046816-IRFB4228PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4228PBF 1046816-IRFB4228PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046816-IRFB4228PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 83A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 107nC @ 10V Max Input Capacitance: 4530pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 15 mOhm @ 33A, 10V Alternative Parts (Cross-Reference): FDP2532; STP90N15F4; IRFB4228; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046816-IRFB4228PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 83A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 107nC @ 10V
Max Input Capacitance: 4530pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 15 mOhm @ 33A, 10V
Alternative Parts (Cross-Reference): FDP2532; STP90N15F4; IRFB4228;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFB4228PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB4228PBF-ND
Single FETs, MOSFETs IRFB4228PBF-ND
N-Channel 150V 83A (Tc) 330W (Tc) Through Hole TO-220AB

N-Channel 150V 83A (Tc) 330W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
150V 83A MOSFET Transistor
278-IRFB4228PBF
150V 83A MOSFET Transistor 278-IRFB4228PBF
MOSFET N-CH 150V 83A TO220AB Product overview: IRFB4228PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 83A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4228PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 83A TO220AB Product overview: IRFB4228PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 83A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4228PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 83 A, 150 V, 0.012 Ohm, 10 V, 3 V Rohs Compliant Infineon - 83R9937 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 83 A, 150 V, 0.012 Ohm, 10 V, 3 V Rohs Compliant Infineon
83R9937
Mosfet Transistor, N Channel, 83 A, 150 V, 0.012 Ohm, 10 V, 3 V Rohs Compliant Infineon 83R9937
MOSFET Transistor, N Channel, 83 A, 150 V, 0.012 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 83 A, 150 V, 0.012 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 150V 83A 15mOhm 72nC

MOSFET MOSFT 150V 83A 15mOhm 72nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB4228PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB4228PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB4228PBF
MOSFET N-CH 150V 83A TO220AB

MOSFET N-CH 150V 83A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRFB4228PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB4228PBF
Single FETs, MOSFETs IRFB4228PBF
MOSFET N-CH 150V 83A TO220AB

MOSFET N-CH 150V 83A TO220AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6886948 1046816-IRFB4228PBF IRFB4228PBF-ND 278-IRFB4228PBF 83R9937 IRFB4228PBF IRFB4228PBF IRFB4228PBF
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4228PBF Single FETs, MOSFETs 150V 83A MOSFET Transistor Mosfet Transistor, N Channel, 83 A, 150 V, 0.012 Ohm, 10 V, 3 V Rohs Compliant Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220ab TO-220; SOT3; TO-220AB TO-220; TO-220-3 Tube TO-3 TO-220; TO-220-3 TO-220; TO-220-3
Number of units in IC 1
V(BR)DSS 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
55V 74A MOSFET Transistor - 278-AUIRF4905 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 200000 milliwatts
View Details
7 suppliers