Infineon Technologies AG 30V 8.3A MOSFET Transistor IRF7807D1TR

Description
MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807D1TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807D1TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807D1TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807D1TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8.3A MOSFET Transistor
278-IRF7807D1TR
30V 8.3A MOSFET Transistor 278-IRF7807D1TR
MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807D1TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807D1TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807D1TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807D1TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807D1TR - 001937-IRF7807D1TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807D1TR
001937-IRF7807D1TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807D1TR 001937-IRF7807D1TR
Manufacturer: Infineon Technologies Win Source Part Number: 001937-IRF7807D1TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17nC @ 5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 25 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 001937-IRF7807D1TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.3A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17nC @ 5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Single FETs, MOSFETs - IRF7807D1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7807D1TR-ND
Single FETs, MOSFETs IRF7807D1TR-ND
N-Channel 30V 8.3A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 8.3A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7807D1TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7807D1TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7807D1TR
MOSFET N-CH 30V 8.3A 8SO

MOSFET N-CH 30V 8.3A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF7807D1TR 001937-IRF7807D1TR IRF7807D1TR-ND IRF7807D1TR
Product Name 30V 8.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807D1TR Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" +/- 12V
Unlock Full Specs
to access all available technical data