Infineon Technologies AG Single FETs, MOSFETs IRF8113GTRPBF

Description
N-Channel 30V 17.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 17.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF8113GTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF8113GTRPBFTR-ND
Single FETs, MOSFETs IRF8113GTRPBFTR-ND
N-Channel 30V 17.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 17.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
30V 17.2A MOSFET Transistor - 278-IRF8113GTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 17.2A MOSFET Transistor
278-IRF8113GTRPBF
30V 17.2A MOSFET Transistor 278-IRF8113GTRPBF
MOSFET N-CH 30V 17.2A 8SO Product overview: IRF8113GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8113GTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 17.2A 8SO Product overview: IRF8113GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8113GTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8113GTRPBF - 1046747-IRF8113GTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8113GTRPBF
1046747-IRF8113GTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8113GTRPBF 1046747-IRF8113GTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046747-IRF8113GTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17.2A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 36nC @ 4.5V Max Input Capacitance: 2910pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 17.2A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1046747-IRF8113GTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17.2A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 36nC @ 4.5V
Max Input Capacitance: 2910pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 17.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF8113GTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF8113GTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF8113GTRPBF
MOSFET N-CH 30V 17.2A 8SO

MOSFET N-CH 30V 17.2A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF8113GTRPBFTR-ND 278-IRF8113GTRPBF 1046747-IRF8113GTRPBF IRF8113GTRPBF
Product Name Single FETs, MOSFETs 30V 17.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8113GTRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products