Infineon Technologies AG Single FETs, MOSFETs IRF9335PBF

Description
P-Channel 30V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 30V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF9335PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9335PBF-ND
Single FETs, MOSFETs IRF9335PBF-ND
P-Channel 30V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
30V 5.4A MOSFET Transistor - 278-IRF9335PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 5.4A MOSFET Transistor
278-IRF9335PBF
30V 5.4A MOSFET Transistor 278-IRF9335PBF
MOSFET P-CH 30V 5.4A 8SO Product overview: IRF9335PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9335PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 5.4A 8SO Product overview: IRF9335PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9335PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9335PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9335PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9335PBF
MOSFET P-CH 30V 5.4A 8SO

MOSFET P-CH 30V 5.4A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF9335PBF-ND 278-IRF9335PBF IRF9335PBF
Product Name Single FETs, MOSFETs 30V 5.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers