Infineon Technologies AG Single FETs, MOSFETs IRF9388TRPBF

Description
P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF9388TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9388TRPBFTR-ND
Single FETs, MOSFETs IRF9388TRPBFTR-ND
P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF9388TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9388TRPBFDKR-ND
Single FETs, MOSFETs IRF9388TRPBFDKR-ND
P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF9388TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9388TRPBFCT-ND
Single FETs, MOSFETs IRF9388TRPBFCT-ND
P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9388TRPBF - 103329-IRF9388TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9388TRPBF
103329-IRF9388TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9388TRPBF 103329-IRF9388TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 103329-IRF9388TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 20V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 2.4V @ 25μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 1680pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 8.5 mOhm @ 12A, 20V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 103329-IRF9388TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 20V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 25μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 1680pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 12A, 20V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 12A MOSFET Transistor
278-IRF9388TRPBF
30V 12A MOSFET Transistor 278-IRF9388TRPBF
MOSFET P-CH 30V 12A 8SO Product overview: IRF9388TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9388TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 12A 8SO Product overview: IRF9388TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9388TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -30V -12A 11.9mOhm 25Vgs

MOSFET MOSFT PCh -30V -12A 11.9mOhm 25Vgs

Buy Now Datasheet
Single FETs, MOSFETs - IRF9388TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9388TRPBF
Single FETs, MOSFETs IRF9388TRPBF
MOSFET P-CH 30V 12A 8SO

MOSFET P-CH 30V 12A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9388TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9388TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9388TRPBF
MOSFET P-CH 30V 12A 8SO

MOSFET P-CH 30V 12A 8SO

Supplier's Site
Mosfet, P-Ch, -30V, -12A, Soic-8; Transistor Polarity Infineon - 91Y4761 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -12A, Soic-8; Transistor Polarity Infineon
91Y4761
Mosfet, P-Ch, -30V, -12A, Soic-8; Transistor Polarity Infineon 91Y4761
MOSFET, P-CH, -30V, -12A, SOIC-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-12A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0085ohm; Rds(on) Test Voltage Vgs:-20V; Threshold Voltage Vgs:-1.8V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -12A, SOIC-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-12A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0085ohm; Rds(on) Test Voltage Vgs:-20V; Threshold Voltage Vgs:-1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF9388TRPBFTR-ND 103329-IRF9388TRPBF 278-IRF9388TRPBF IRF9388TRPBF IRF9388TRPBF IRF9388TRPBF 91Y4761
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9388TRPBF 30V 12A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -12A, Soic-8; Transistor Polarity Infineon
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3
V(BR)DSS 30 volts 30 volts 30 volts
PD 2500 milliwatts 2.5 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data