N-Channel 100V 97A (Tc) 230W (Tc) Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 069457-IRFB4410ZGPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 97A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 4820pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 58A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 97A TO220AB Product overview: IRFB4410ZGPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 97A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 97A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4410ZGPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 97A TO220AB
MOSFET MOSFT 100V 97A 9mOhm 83nC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFB4410ZGPBF-ND | 069457-IRFB4410ZGPBF | 278-IRFB4410ZGPBF | IRFB4410ZGPBF | IRFB4410ZGPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4410ZGPBF | 100V 97A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | Tube | TO-220; TO-220-3 | |
| V(BR)DSS | 100 volts |