MOSFET N-CH 28V 11A 8SO Product overview: IRF7811A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7811A can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1187362-IRF7811A
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 28V
Id - Continuous Drain Current: 11A
Rds On (Maximum) at Id, Vgs: 10mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 26nC at 4.5V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 1760pF at 15V
N-Channel 28V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO
Power Field-Effect Transistor, 11A I(D), 28V, 0.01ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, SOP-8
MOSFET N-CH 28V 11A 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | 278-IRF7811A | 1187362-IRF7811A | IRF7811A-ND | 3717-IRF7811A | IRF7811A |
| Product Name | 28V 11A MOSFET Transistor | FETs - Single - IRF7811A | Single FETs, MOSFETs | Power Field-Effect Transistor, 11A I(D), 28V, 0.01ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, SOP-8 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tube | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) |