Infineon Technologies AG Single FETs, MOSFETs IRFB4115PBF

Description
N-Channel 150V 104A (Tc) 380W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 150V 104A (Tc) 380W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IRFB4115PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFB4115PBF-ND
Single FETs, MOSFETs 448-IRFB4115PBF-ND
N-Channel 150V 104A (Tc) 380W (Tc) Through Hole TO-220AB

N-Channel 150V 104A (Tc) 380W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Corby, Northants, United Kingdom
MOSFETs
6886932
MOSFETs 6886932
Infineon IRFB4115PBF MOSFET

Infineon IRFB4115PBF MOSFET

Supplier's Site
Corby, Northants, United Kingdom
MOSFETs
6886932P
MOSFETs 6886932P
Infineon IRFB4115PBF MOSFET

Infineon IRFB4115PBF MOSFET

Supplier's Site
Corby, Northants, United Kingdom
MOSFETs
1249005
MOSFETs 1249005
Infineon IRFB4115PBF MOSFET

Infineon IRFB4115PBF MOSFET

Supplier's Site
Singapore, Singapore
150V 104A MOSFET Transistor
278-IRFB4115PBF
150V 104A MOSFET Transistor 278-IRFB4115PBF
MOSFET N-CH 150V 104A TO220AB Product overview: IRFB4115PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 104A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 104A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4115PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 104A TO220AB Product overview: IRFB4115PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 104A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 104A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4115PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4115PBF - 069453-IRFB4115PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4115PBF
069453-IRFB4115PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4115PBF 069453-IRFB4115PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069453-IRFB4115PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 104A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 5270pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 62A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 069453-IRFB4115PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 380W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 104A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 5270pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 62A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFB4115PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB4115PBF
Single FETs, MOSFETs IRFB4115PBF
MOSFET N-CH 150V 104A TO220AB

MOSFET N-CH 150V 104A TO220AB

Supplier's Site Datasheet
N Channel Mosfet, 150V, 104A, To-220Ab; Channel Type Infineon - 46P7869 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 104A, To-220Ab; Channel Type Infineon
46P7869
N Channel Mosfet, 150V, 104A, To-220Ab; Channel Type Infineon 46P7869
N CHANNEL MOSFET, 150V, 104A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:104A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 104A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:104A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB4115PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB4115PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB4115PBF
MOSFET N-CH 150V 104A TO220AB

MOSFET N-CH 150V 104A TO220AB

Supplier's Site
Transistor - 66771426 - Radwell International
Willingboro, NJ, United States
Transistor
66771426
Transistor 66771426
N CHANNEL MOSFET, 150V, 104A, TO-220AB, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:150V, CONTINUOUS DRAIN CURRENT ID:104A, ON RESISTANCE RDS(ON):0.0093OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:20V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 150V, 104A, TO-220AB, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:150V, CONTINUOUS DRAIN CURRENT ID:104A, ON RESISTANCE RDS(ON):0.0093OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:20V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 150V 104A 11mOhm 77nC Qg

MOSFET MOSFT 150V 104A 11mOhm 77nC Qg

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFB4115PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFB4115PBF
150V 104A 11mΩ@10V,62A 380W 5V@250uA N Channel TO-220 MOSFETs ROHS

150V 104A 11mΩ@10V,62A 380W 5V@250uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IRFB4115PBF-ND 6886932 6886932P 278-IRFB4115PBF 069453-IRFB4115PBF IRFB4115PBF 46P7869 IRFB4115PBF 66771426 IRFB4115PBF IRFB4115PBF
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 150V 104A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4115PBF Single FETs, MOSFETs N Channel Mosfet, 150V, 104A, To-220Ab; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 150 volts 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data