Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 017564-IRF9952TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: IRF9952
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A, 2.3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 190pF @ 15V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2.2A, 10V
Alternative Parts (Cross-Reference): PHC21025; PHC21025,118; PHC21025 T/R; SH8M2TB;
Introduction Date: September 16, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 30V 3.5A/2.3A 8SO Product overview: IRF9952TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9952TRPBF can be used for catalog matching and distributor lookup.
MOSFET, COMPLEMENTARY, 30V, 3.5A, 2W; Transistor Polarity:Complementa
MOSFET N/P-CH 30V 8-SOIC
MOSFET MOSFT DUAL N/PCh 30V 3.5A
MOSFET N/P-CH 30V 3.5A/2.3A 8SO
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF9952PBFDKR-ND | 8273934 | 8273934P | 017564-IRF9952TRPBF | 289-IRF9952TRPBF | 42Y0426 | IRF9952TRPBF | IRF9952TRPBF | IRF9952TRPBF |
| Product Name | FET, MOSFET Arrays | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9952TRPBF | 30V 3.5A 2.3A MOSFET Transistor | Mosfet, Complementary, 30V, 3.5A, 2W; Transistor Polarity Infineon | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Soic | SOIC | SOT3; 8-SO | Tape & Reel (TR) | TO-3 | 8-SOIC (0.154", 3.90mm Width) | ||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| Number of units in IC | 2 | ||||||||
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts |