Infineon Technologies AG 20V 8.9A SOIC MOSFET Transistor IRF8915PBFCT

Description
MOSFET 2N-CH 20V 8.9A 8-SOIC Product overview: IRF8915PBFCT from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.9A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF8915PBFCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 8.9A 8-SOIC Product overview: IRF8915PBFCT from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.9A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF8915PBFCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 8.9A SOIC MOSFET Transistor
285-IRF8915PBFCT
20V 8.9A SOIC MOSFET Transistor 285-IRF8915PBFCT
MOSFET 2N-CH 20V 8.9A 8-SOIC Product overview: IRF8915PBFCT from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.9A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF8915PBFCT can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 8.9A 8-SOIC Product overview: IRF8915PBFCT from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.9A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF8915PBFCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8915PBFCT - 069428-IRF8915PBFCT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8915PBFCT
069428-IRF8915PBFCT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8915PBFCT 069428-IRF8915PBFCT
Manufacturer: Infineon Technologies Win Source Part Number: 069428-IRF8915PBFCT Packaging: Cut Reel Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8.9A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 7.4nC @ 4.5V Max Input Capacitance: 540pF @ 10V Maximum Rds On at Id,Vgs: 18.3 mOhm @ 8.9A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069428-IRF8915PBFCT
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8.9A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 7.4nC @ 4.5V
Max Input Capacitance: 540pF @ 10V
Maximum Rds On at Id,Vgs: 18.3 mOhm @ 8.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRF8915PBFCT 069428-IRF8915PBFCT
Product Name 20V 8.9A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8915PBFCT
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Cut Reel SOT3; 8-SO
Unlock Full Specs
to access all available technical data