Infineon Technologies AG
Single FETs, MOSFETs
IRF7821TRPBFXTMA1
Description
TRENCH <= 40V
-
DigiKey
-
DigiKey
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
TRENCH <= 40V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Transistors |
Metal-Oxide Semiconductor FET (MOSFET) |
|
Product Number
|
448-IRF7821TRPBFXTMA1DKR-ND |
IRF7821TRPBFXTMA1 |
|
Product Name
|
Single FETs, MOSFETs |
Single FETs, MOSFETs |
|
Polarity
|
N-Channel
|
N-Channel; N-Channel
|
|
Package Type
|
"8-SOIC (0.154"", 3.90mm Width)"
|
SO-8; 8-SOIC (0.154", 3.90mm Width)
|
|
Transistor Technology / Material
|
|
MOSFET (Metal Oxide)
|
|
V(BR)DSS
|
|
30 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Advanced Linear Devices, Inc.
Polarity
P-Channel
MOSFET Operating Mode
Enhancement; Enhancement Mode
V(BR)DSS
12 volts
View Details
3 suppliers
Polarity
N-Channel
V(BR)DSS
25 volts
rDS(on)
0.0037 ohms
View Details
7 suppliers
Polarity
N-Channel
Transistor Technology / Material
Si
MOSFET Operating Mode
Enhancement
View Details