MOSFET N/P-CH 30V 6.8A/4.6A 8SO Product overview: IRF9389TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.8A, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.8A, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9389TRPBF can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 30V 6.8A, 4.6A 2W Surface Mount 8-SO
Mosfet Array N and P-Channel 30V 6.8A, 4.6A 2W Surface Mount 8-SO
Mosfet Array N and P-Channel 30V 6.8A, 4.6A 2W Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 135291-IRF9389TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.8A, 4.6A
Gate-Source Threshold Voltage: 2.3V @ 10μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 398pF @ 15V
Maximum Rds On at Id,Vgs: 27 mOhm @ 6.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
MOSFET N/P-CH 30V 6.8A/4.6A 8-SO
MOSFET N/P-CH 30V 6.8A/4.6A 8SO
MOSFET 30V Dual N and P Ch HEXFET 20-8 20VGS
MOSFET, N & P-CH, 30V, 6.8A, 150DEG C/2W; Transistor Polarity:Complementa
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-IRF9389TRPBF | IRF9389TRPBFDKR-ND | 135291-IRF9389TRPBF | 2575510 | IRF9389TRPBF | IRF9389TRPBF | IRF9389TRPBF | 91Y4762 |
| Product Name | 30V 6.8A 4.6A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9389TRPBF | MOSFETs | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N & P-Ch, 30V, 6.8A, 150Deg C/2W; Transistor Polarity Infineon |
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | |||||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| Transconductance | 0.0082 to 0.0041 kS | |||||||
| PD | 2 milliwatts | 2000 milliwatts |