Infineon Technologies AG MOSFETs IRFB4110PBF

Description
MOSFET N-Ch 100V 180A HEXFET TO220AB
Request a Quote Datasheet
Description
MOSFET N-Ch 100V 180A HEXFET TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 495578 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
495578
MOSFETs 495578
MOSFET N-Ch 100V 180A HEXFET TO220AB

MOSFET N-Ch 100V 180A HEXFET TO220AB

Supplier's Site
MOSFETs - 1248963 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1248963
MOSFETs 1248963
MOSFET N-Ch 100V 180A HEXFET TO220AB

MOSFET N-Ch 100V 180A HEXFET TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4110PBF - 017573-IRFB4110PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4110PBF
017573-IRFB4110PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4110PBF 017573-IRFB4110PBF
Manufacturer: Infineon Technologies Win Source Part Number: 017573-IRFB4110PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 370W (Tc) Family Name: IRFB4110 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 210nC @ 10V Max Input Capacitance: 9620pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): IRFB4110QPBF; BUK956R1-100E,127; BUK956R1-100E; Introduction Date: February 21, 2006 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017573-IRFB4110PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 370W (Tc)
Family Name: IRFB4110
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 210nC @ 10V
Max Input Capacitance: 9620pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): IRFB4110QPBF; BUK956R1-100E,127; BUK956R1-100E;
Introduction Date: February 21, 2006
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRFB4110PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFB4110PBF-ND
Single FETs, MOSFETs 448-IRFB4110PBF-ND
N-Channel 100V 120A (Tc) 370W (Tc) Through Hole TO-220AB

N-Channel 100V 120A (Tc) 370W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
100V 120A MOSFET Transistor
278-IRFB4110PBF
100V 120A MOSFET Transistor 278-IRFB4110PBF
MOSFET N-CH 100V 120A TO220AB Product overview: IRFB4110PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4110PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 120A TO220AB Product overview: IRFB4110PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4110PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB4110PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB4110PBF
Single FETs, MOSFETs IRFB4110PBF
MOSFET N-CH 100V 120A TO220AB

MOSFET N-CH 100V 120A TO220AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFB4110PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFB4110PBF
100V 120A 4.5mΩ@10V,75A 370W 4V@250uA N Channel TO-220 MOSFETs ROHS

100V 120A 4.5mΩ@10V,75A 370W 4V@250uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB4110PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB4110PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB4110PBF
MOSFET N-CH 100V 120A TO220AB

MOSFET N-CH 100V 120A TO220AB

Supplier's Site
N Channel Mosfet, 100V, 180A, To-220Ab; Channel Type Infineon - 73K8209 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 180A, To-220Ab; Channel Type Infineon
73K8209
N Channel Mosfet, 100V, 180A, To-220Ab; Channel Type Infineon 73K8209
N CHANNEL MOSFET, 100V, 180A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:180A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 180A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:180A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 180A 4.5mOhm 150nC Qg

MOSFET MOSFT 100V 180A 4.5mOhm 150nC Qg

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 3.7 Milliohms;ID 180A;TO-220AB;PD 370W - 70017158 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 3.7 Milliohms;ID 180A;TO-220AB;PD 370W
70017158
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 3.7 Milliohms;ID 180A;TO-220AB;PD 370W 70017158
The new IRFB4110 75V MOSFETs are designed to shrink circuit size and increase power density in high power server AC-DC switch-mode power supplies (SMPS) with 12V output or in 48V rail ORing circuits. The new 100V devices suit high power flyback secondary rectification or offer enhanced primary-side efficiency in high power telecom isolated 48V DC-DC converters. In addition, the new MOSFETs can be used in stepper motor and brushless DC motor drive applications. The IRFB4110PbF is a 100V MOSFET with 4.0mOhm maximum device on-resistance, and can slash component count in half, reducing PCB area and reducing heat sink size. "Applications High Efficiency Synchronous Rectification in SMPS Uninterruptible Power Supply High Speed Power Switching Hard Switched and High Frequency Circuits Benefits Improved Gate, Avalanche and Dynamic dv/dt Ruggedness Fully Characterized Capacitance and Avalanche SOA Enhanced body diode dV/dt and dI/dt Capability"

The new IRFB4110 75V MOSFETs are designed to shrink circuit size and increase power density in high power server AC-DC switch-mode power supplies (SMPS) with 12V output or in 48V rail ORing circuits. The new 100V devices suit high power flyback secondary rectification or offer enhanced primary-side efficiency in high power telecom isolated 48V DC-DC converters. In addition, the new MOSFETs can be used in stepper motor and brushless DC motor drive applications.
The IRFB4110PbF is a 100V MOSFET with 4.0mOhm maximum device on-resistance, and can slash component count in half, reducing PCB area and reducing heat sink size.
"Applications
High Efficiency Synchronous Rectification in SMPS
Uninterruptible Power Supply
High Speed Power Switching
Hard Switched and High Frequency Circuits
Benefits
Improved Gate, Avalanche and Dynamic dv/dt Ruggedness
Fully Characterized Capacitance and Avalanche SOA
Enhanced body diode dV/dt and dI/dt Capability"

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 495578 017573-IRFB4110PBF 448-IRFB4110PBF-ND 278-IRFB4110PBF IRFB4110PBF IRFB4110PBF IRFB4110PBF 73K8209 IRFB4110PBF 70017158
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4110PBF Single FETs, MOSFETs 100V 120A MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 100V, 180A, To-220Ab; Channel Type Infineon MOSFET MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 3.7 Milliohms;ID 180A;TO-220AB;PD 370W
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220ab TO-220; SOT3; TO-220AB TO-220; TO-220-3 Tube TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-220
Number of units in IC 1
V(BR)DSS 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data