Manufacturer: Infineon Technologies
Win Source Part Number: 1046767-IRF9204PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 143W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 56A (Ta)
Gate-Source Threshold Voltage: 3V @ 100μA
Max Gate Charge: 224nC @ 10V
Max Input Capacitance: 7676pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 37A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50
MOSFET P-CH 40V 56A TO220AB Product overview: IRF9204PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9204PBF can be used for catalog matching and distributor lookup.
P-Channel 40V 56A (Ta) 143W (Tc) Through Hole TO-220AB
MOSFET P-CH 40V 56A TO220AB
MOSFET P-CH 40V 56A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1046767-IRF9204PBF | 278-IRF9204PBF | IRF9204PBF-ND | IRF9204PBF | IRF9204PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9204PBF | 40V 56A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 40 volts | 40 volts | |||
| PD | 143000 milliwatts | 143000 milliwatts | 143000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |