Infineon Technologies AG 30V 6.4A 9.7A MOSFET Transistor IRF7902TRPBF

Description
MOSFET 2N-CH 30V 6.4A/9.7A 8SO Product overview: IRF7902TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, 9.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7902TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 6.4A/9.7A 8SO Product overview: IRF7902TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, 9.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7902TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 6.4A 9.7A MOSFET Transistor - 289-IRF7902TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 6.4A 9.7A MOSFET Transistor
289-IRF7902TRPBF
30V 6.4A 9.7A MOSFET Transistor 289-IRF7902TRPBF
MOSFET 2N-CH 30V 6.4A/9.7A 8SO Product overview: IRF7902TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, 9.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7902TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6.4A/9.7A 8SO Product overview: IRF7902TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, 9.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7902TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7902TRPBF - 001968-IRF7902TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7902TRPBF
001968-IRF7902TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7902TRPBF 001968-IRF7902TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001968-IRF7902TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.4W, 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.4A, 9.7A Gate-Source Threshold Voltage: 2.25V @ 25μA Max Gate Charge: 6.9nC @ 4.5V Max Input Capacitance: 580pF @ 15V Maximum Rds On at Id,Vgs: 22.6 mOhm @ 6.4A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Infineon Technologies
Win Source Part Number: 001968-IRF7902TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.4W, 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.4A, 9.7A
Gate-Source Threshold Voltage: 2.25V @ 25μA
Max Gate Charge: 6.9nC @ 4.5V
Max Input Capacitance: 580pF @ 15V
Maximum Rds On at Id,Vgs: 22.6 mOhm @ 6.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
FET, MOSFET Arrays - IRF7902TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7902TRPBFTR-ND
FET, MOSFET Arrays IRF7902TRPBFTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.4A, 9.7A 1.4W, 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 6.4A, 9.7A 1.4W, 2W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7902TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7902TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7902TRPBF
MOSFET 2N-CH 30V 6.4A/9.7A 8SO

MOSFET 2N-CH 30V 6.4A/9.7A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-IRF7902TRPBF 001968-IRF7902TRPBF IRF7902TRPBFTR-ND IRF7902TRPBF
Product Name 30V 6.4A 9.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7902TRPBF FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
55V 140A TO220 MOSFET Transistor - 278-AUIRF3305 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details