Infineon Technologies AG 40V 195A TO220 MOSFET Transistor IRFB7430PBF

Description
MOSFET N CH 40V 195A TO220 Product overview: IRFB7430PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7430PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N CH 40V 195A TO220 Product overview: IRFB7430PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7430PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 195A TO220 MOSFET Transistor
278-IRFB7430PBF
40V 195A TO220 MOSFET Transistor 278-IRFB7430PBF
MOSFET N CH 40V 195A TO220 Product overview: IRFB7430PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7430PBF can be used for catalog matching and distributor lookup.

MOSFET N CH 40V 195A TO220 Product overview: IRFB7430PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7430PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7769172P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7769172P
MOSFETs 7769172P
StrongIRFET MOSFET N-Ch 40V 195A TO220AB

StrongIRFET MOSFET N-Ch 40V 195A TO220AB

Supplier's Site
MOSFETs - 7769172 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7769172
MOSFETs 7769172
StrongIRFET MOSFET N-Ch 40V 195A TO220AB

StrongIRFET MOSFET N-Ch 40V 195A TO220AB

Supplier's Site
MOSFETs - 1656715 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656715
MOSFETs 1656715
StrongIRFET MOSFET N-Ch 40V 195A TO220AB

StrongIRFET MOSFET N-Ch 40V 195A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7430PBF - 017574-IRFB7430PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7430PBF
017574-IRFB7430PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7430PBF 017574-IRFB7430PBF
Manufacturer: Infineon Technologies Win Source Part Number: 017574-IRFB7430PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 460nC @ 10V Max Input Capacitance: 14240pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.3 mOhm @ 100A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017574-IRFB7430PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 460nC @ 10V
Max Input Capacitance: 14240pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.3 mOhm @ 100A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRFB7430PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFB7430PBF-ND
Single FETs, MOSFETs 448-IRFB7430PBF-ND
N-Channel 40V 195A (Tc) 375W (Tc) Through Hole TO-220AB

N-Channel 40V 195A (Tc) 375W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB7430PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB7430PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB7430PBF
MOSFET N CH 40V 195A TO220

MOSFET N CH 40V 195A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 1.3mOhm 195A HEXFET 375W 300nC

MOSFET 40V 1.3mOhm 195A HEXFET 375W 300nC

Buy Now Datasheet
Single FETs, MOSFETs - IRFB7430PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB7430PBF
Single FETs, MOSFETs IRFB7430PBF
MOSFET N CH 40V 195A TO220

MOSFET N CH 40V 195A TO220

Supplier's Site Datasheet
MOSFET N CH 40V 195A TO220 - 376-IRFB7430PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N CH 40V 195A TO220
376-IRFB7430PBF
MOSFET N CH 40V 195A TO220 376-IRFB7430PBF
MOSFET N CH 40V 195A TO220

MOSFET N CH 40V 195A TO220

Supplier's Site
Mosfet, N-Ch, 40V, 195A, 175Deg C, 375W; Channel Type Infineon - 53W9267 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 195A, 175Deg C, 375W; Channel Type Infineon
53W9267
Mosfet, N-Ch, 40V, 195A, 175Deg C, 375W; Channel Type Infineon 53W9267
MOSFET, N-CH, 40V, 195A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:195A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 195A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:195A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFB7430PBF 7769172P 7769172 017574-IRFB7430PBF 448-IRFB7430PBF-ND IRFB7430PBF IRFB7430PBF IRFB7430PBF 376-IRFB7430PBF 53W9267
Product Name 40V 195A TO220 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7430PBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs MOSFET N CH 40V 195A TO220 Mosfet, N-Ch, 40V, 195A, 175Deg C, 375W; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 375 milliwatts 375000 milliwatts 375000 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AUIRFS4010TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers