Infineon Technologies AG Single FETs, MOSFETs IRF8010SPBF

Description
N-Channel 100V 80A (Tc) 260W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 100V 80A (Tc) 260W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF8010SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF8010SPBF-ND
Single FETs, MOSFETs IRF8010SPBF-ND
N-Channel 100V 80A (Tc) 260W (Tc) Surface Mount D2PAK

N-Channel 100V 80A (Tc) 260W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8010SPBF - 121074-IRF8010SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8010SPBF
121074-IRF8010SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8010SPBF 121074-IRF8010SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 121074-IRF8010SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 260W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 3830pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 121074-IRF8010SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 260W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 3830pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 80A MOSFET Transistor
278-IRF8010SPBF
100V 80A MOSFET Transistor 278-IRF8010SPBF
MOSFET N-CH 100V 80A D2PAK Product overview: IRF8010SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8010SPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 80A D2PAK Product overview: IRF8010SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8010SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF8010SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF8010SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF8010SPBF
MOSFET N-CH 100V 80A D2PAK

MOSFET N-CH 100V 80A D2PAK

Supplier's Site
Transistor - 17308561 - Radwell International
Willingboro, NJ, United States
Transistor
17308561
Transistor 17308561
N CHANNEL MOSFET, 100V, 80A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:80A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 100V, 80A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:80A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IRF8010SPBF-ND 121074-IRF8010SPBF 278-IRF8010SPBF IRF8010SPBF 17308561
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8010SPBF 100V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers