N-Channel 30V 17.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 17.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 17.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 017537-IRF8113TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17.2A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 36nC @ 4.5V
Max Input Capacitance: 2910pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 17.2A, 10V
Alternative Parts (Cross-Reference): FDS6064N3; IRF8113PbF; IRF8113TRPBF; IRF8113;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 17.2A 8SO Product overview: IRF8113TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8113TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 17.2A 8SO
MOSFET IC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:17.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:-; Power Dissipation:- RoHS Compliant: Yes
MOSFET MOSFT 30V 16.6A 6mOhm 24nC
MOSFET N-CH 30V 17.2A 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF8113PBFDKR-ND | 017537-IRF8113TRPBF | 278-IRF8113TRPBF | IRF8113TRPBF | 31K2303 | IRF8113TRPBF | IRF8113TRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8113TRPBF | 30V 17.2A MOSFET Transistor | Single FETs, MOSFETs | Mosfet Ic; Channel Type Infineon | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | 8-SOIC (0.154, 3.90mm Width) | |
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |